Jabra logo

Jabra 26599-989-888 headphones/headset Wireless Head-band Office/Call center USB Type-C Bluetooth Beige

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125282
Info modified on:
05 Jul 2024, 21:55:27
Bullet Points Jabra 26599-989-888 headphones/headset Wireless Head-band Office/Call center USB Type-C Bluetooth Beige:
  • - Up to 37 hours battery life
  • - Great for flexibility in noisy offices
  • - Bluetooth, up to 30m
  • - Connect to up to 2 devices
  • - Built to last
  • - 2 year warranty
  • - Passive Noise-Cancellation
  • - Busylight visible from all angles
  • - On-ear wearing style
  • - Fast charge
Long product name Jabra 26599-989-888 headphones/headset Wireless Head-band Office/Call center USB Type-C Bluetooth Beige:

Jabra Evolve2 65 USB-C Beige UC Chrg stand Stereo

Short summary description Jabra 26599-989-888 headphones/headset Wireless Head-band Office/Call center USB Type-C Bluetooth Beige:

Jabra 26599-989-888, Wireless, Office/Call center, 20 - 20000 Hz, 176.4 g, Headset, Beige

Long summary description Jabra 26599-989-888 headphones/headset Wireless Head-band Office/Call center USB Type-C Bluetooth Beige:

Jabra 26599-989-888. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Connectivity range: 30 m. Weight: 176.4 g. Product colour: Beige

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.