location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ITT LED 26H-3675-S hospitality TV 66 cm (26") HD 250 cd/m² Silver 12 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ITT Check ‘ITT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED 26H-3675-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LED 26H-3675-S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000420864561
Category: Hospitality TVs Check ‘ITT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ITT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ITT LED 26H-3675-S hospitality TV 66 cm (26") HD 250 cd/m² Silver 12 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 66 cm (26")
  • - HD 1366 x 768 pixels 16:9
  • - 250 cd/m² 8 ms
  • - DVB-C, DVB-S2, DVB-T
  • - 100 x 100 mm
  • - 30 W
More>>>
Short summary description ITT LED 26H-3675-S hospitality TV 66 cm (26") HD 250 cd/m² Silver 12 W:
This short summary of the ITT LED 26H-3675-S hospitality TV 66 cm (26") HD 250 cd/m² Silver 12 W data-sheet is auto-generated and uses the product title and the first six key specs.

ITT LED 26H-3675-S, 66 cm (26"), HD, 1366 x 768 pixels, 16:9, 250 cd/m², 8 ms

Long summary description ITT LED 26H-3675-S hospitality TV 66 cm (26") HD 250 cd/m² Silver 12 W:
This is an auto-generated long summary of ITT LED 26H-3675-S hospitality TV 66 cm (26") HD 250 cd/m² Silver 12 W based on the first three specs of the first five spec groups.

ITT LED 26H-3675-S. Display diagonal: 66 cm (26"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Silver, VESA mounting interfaces: 100 x 100 mm. RMS rated power: 12 W. Power consumption (typical): 30 W, Power consumption (standby): 0.5 W. Width (with stand): 641 mm, Depth (with stand): 188 mm, Height (with stand): 451 mm