location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K ZipDrive 250MB ext+mini-drive 128MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32828+32649
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk :
The short editorial description of Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk

Iomega ZIP 250 MB USB Powered (32828) External ZIP Drive+ FREE Mini-Drive 128MB USB2.0
More>>>
Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk:
The official marketing text of Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk as supplied by the manufacturer

Iomega ZIP 250 MB USB Powered (32828) External ZIP Drive
The external Zip 250MB USB Powered drive from Iomega makes it easy to take high capacity storage anywhere. No external power supply is needed. Get the right connection - go anywhere.

Flexible - a low-cost drive for home or office users that works with either 100MB or 250MB disks.
Easy - USB cable provides both data and power so no external power source needed.
Effective - plug & play to quickly and simply safeguard, store and transfer your files.
Great looking, lightweight and reliable!

Short summary description Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk:
This short summary of the Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega K ZipDrive 250MB ext+mini-drive 128MB, Storage drive, Zip disk, USB, 250 MB, 170 mm, 115 mm

Long summary description Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk:
This is an auto-generated long summary of Iomega K ZipDrive 250MB ext+mini-drive 128MB Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega K ZipDrive 250MB ext+mini-drive 128MB. Product type: Storage drive, Media type: Zip disk, Host interface: USB. Storage capacity: 250 MB. Width: 170 mm, Depth: 115 mm, Height: 20 mm

Performance
Product type *
Storage drive
Media type *
Zip disk
Host interface *
USB
Internal *
No
Storage
Storage capacity
250 MB
Weight & dimensions
Width
170 mm
Depth
115 mm
Height
20 mm