location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CN3e Mobile Computer Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN3e Mobile Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN3F8C83000F100 show
Show alternative article codes used in the online market place
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intermec CN3e Mobile Computer Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Grey
  • - 520 MHz
  • - Standard interfaces: Bluetooth, Wireless LAN
Long product name Intermec CN3e Mobile Computer Black, Grey :
The short editorial description of Intermec CN3e Mobile Computer Black, Grey

CN3e, Mobile Computer
More>>>
Short summary description Intermec CN3e Mobile Computer Black, Grey:
This short summary of the Intermec CN3e Mobile Computer Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CN3e Mobile Computer, Bluetooth, Wireless LAN, Black, Grey, 10 keys, 240 x 320 pixels, 128 MB, PXA270

Long summary description Intermec CN3e Mobile Computer Black, Grey:
This is an auto-generated long summary of Intermec CN3e Mobile Computer Black, Grey based on the first three specs of the first five spec groups.

Intermec CN3e Mobile Computer. Standard interfaces: Bluetooth, Wireless LAN. Product colour: Black, Grey, Keys quantity: 10 keys, Display resolution: 240 x 320 pixels. Battery type: Lithium-Ion, Input voltage: 3.7 V, Power consumption: 4000 mA. Weight: 510 g. Dimensions (WxDxH): 81 x 196 x 28 mm, Display: LCD, Compatible operating systems: Windows Mobile