Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20124010 data-sheets &
36170 brands
– register (free)
Shower Systems
Imex Products BTK017 shower system 1 head(s) Chrome
Imex Products BTK017 shower system 1 head(s) Chrome
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Imex Products
Product name:
BTK017
Product code:
BTK017
Category:
Shower Systems
Icecat Product ID:
100749183
Data-sheet quality:
created/standardized by Icecat
Product views:
218
Info modified on:
08 Jul 2022, 15:19:27
Bullet Points Imex Products BTK017 shower system 1 head(s) Chrome:
- Series: Kent
- Reference: BTK017
- IMEX TURN CLEAN SYSTEM thermostatic cartridge (patented), with Vernet sensor.
- Stainless steel sprayer. S304 round Ø20 cm, extra-flat, chrome-plated and anti-scale.
- 87/123 cm extendable bar
- Round shower handle 3 positions.
- Chrome-plated brass thermostatic tap with built-in distributor.
- Average flow 12 l / min.
- 1,5 m reinforced flexible hose.
- Thermostatic tap TURN CLEAN SYSTEM (patented), equipped with the latest technology.
- Anti-scalding security system.
- Optimum operation in low pressure conditions.
- Easy, fast and efficient cartridge cleaning.
Long product name Imex Products BTK017 shower system 1 head(s) Chrome:
Chromed thermostatic shower bar Kent series
Short summary description Imex Products BTK017 shower system 1 head(s) Chrome:
Imex Products BTK017
Long summary description Imex Products BTK017 shower system 1 head(s) Chrome:
Imex Products BTK017
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE