Imex Products BDC033-3CR bathroom faucet Chrome

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252
Info modified on:
08 Jul 2022, 14:13:26
Bullet Points Imex Products BDC033-3CR bathroom faucet Chrome:
  • - Series: Olimpo.
  • - Reference: BDC033-3CR.
  • - Single-lever basin mixer XL-Size.
  • - Chrome brass body mixer.
  • - 25 mm ceramic cartridge.
  • - Hoses 3/8.
Long product name Imex Products BDC033-3CR bathroom faucet Chrome:

Olimpo series chrome high spout basin mixer

Short summary description Imex Products BDC033-3CR bathroom faucet Chrome:

Imex Products BDC033-3CR, Bathroom sink, Brass, Chrome

Long summary description Imex Products BDC033-3CR bathroom faucet Chrome:

Imex Products BDC033-3CR. Suitable for: Bathroom sink, Product colour: Chrome, Faucet material: Brass

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.