location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super DLTtape 1 Cartridge 160/320Gb Labelled
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16398 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm :
The short editorial description of Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm

Imation Super DLTtape 1 Cartridge 160/320Gb Labelled
More>>>
Short summary description Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm:
This short summary of the Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Super DLTtape 1 Cartridge 160/320Gb Labelled, Blank data tape, 320 GB, Black, 1.3 cm, 560 m, 344.5 µm

Long summary description Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm:
This is an auto-generated long summary of Imation Super DLTtape 1 Cartridge 160/320Gb Labelled Blank data tape 1.3 cm based on the first three specs of the first five spec groups.

Imation Super DLTtape 1 Cartridge 160/320Gb Labelled. Product type: Blank data tape, Media capacity compressed: 320 GB, Product colour: Black. Tape size: 1.3 cm, Tape length: 560 m, Tape thickness: 344.5 µm. Dimensions (WxDxH): 105.6 x 105.4 x 25.4 mm, Total storage capacity: 160 GB, Archival storage life: 30 year(s)

Brand Image Product code Product Stock Price from
Imation

Imation Super DLTtape 1 Cartridge 160/320Gb Blank data tape 1.3 cm
(show image)
16260 Super DLTtape 1 Cartridge 160/320Gb 0.00
(excl. VAT)
0 (incl. VAT)