iiyama logo

iiyama ProLite B2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84278
Info modified on:
08 Dec 2023, 15:40:46
Long product name iiyama ProLite B2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

23.6" Full HD 1080p, 1920 x 1080, 2 ms, 250 cd/m2, 1000 : 1, VGA, DVI-D, HDMI

iiyama ProLite B2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

The ProLite B2481HS is a high specification 24’’ Full HD 1920 x 1080p LED-backlit monitor with super slim (7 mm) bezel. It comes with a 13cm Height Adjustable Stand which supports Screen Rotation, ensuring perfect posture and optimal viewing which makes it ideal for Video Conferencing, DTP and CAD as well as the usual text based applications. It features 2ms response time and >5 000 000 : 1 Advanced Contrast Ratio assuring clear and vibrant picture quality. Triple Input support of Analogue, DVI and HDMI ensures compatibility with the latest installed graphics cards and embedded notebook outputs. The monitor is Energy Star and TCO Certified. A reliable solution for all kind of work environments where ergonomics and best performance are desired.

LED-Backlit
A typical CCFL LCD uses four backlight lamps. Using LED diodes considerably lowers the power consumption and reduces the CO2 emission into the environment making this LCD a true ECO-Friendly product.

ACR
Contrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.

HDMI
HDMI stands for High-Definition Multimedia Interface. Much smaller and more convenient than DVI, HDMI also has the significant advantage over DVI that it supports audio as well as video signals.

VESA
VESA mount compliance means you can easily mount your monitor to a wall.

HAS
A Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity.

Full HD
With true 1920 x 1080p resolution your monitor is ready to display high definition images. This means you can accommodate more information on your screen; e.g. 60% more in comparison to a 1280 x 1024 monitor.

Speakers
This LED monitor is equipped with two high quality stereo speakers.

OverDrive ON / OFF
When very fast graphics are displayed your monitor can sometimes get blurry. Turning on the OverDrive feature will eliminate that.

Pivot
Screen rotation means you can change the position of the screen from landscape into portrait. This feature can be very handy while working with long spreadsheets or texts.

Short summary description iiyama ProLite B2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite B2481HS-B1, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description iiyama ProLite B2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite B2481HS-B1. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.