IBM logo

IBM 1TB internal hard drive 7200 RPM 3.5" SATA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56022
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM 1TB internal hard drive 7200 RPM 3.5" SATA:

1 TB 7200 rpm SATA 3.5-inch Simple-Swap HDD

Short summary description IBM 1TB internal hard drive 7200 RPM 3.5" SATA:

IBM 1TB, 1 TB, 7200 RPM, 3.5", SATA

Long summary description IBM 1TB internal hard drive 7200 RPM 3.5" SATA:

IBM 1TB. Hard drive capacity: 1 TB, Hard drive rotational speed: 7200 RPM, Hard drive size: 3.5", Host interface: SATA

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.