Huawei logo

Huawei S1720-10GW-PWR-2P Managed Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21555
Info modified on:
14 Mar 2024, 17:21:30
Short summary description Huawei S1720-10GW-PWR-2P Managed Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

Huawei S1720-10GW-PWR-2P, Managed, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting, 1U

Long summary description Huawei S1720-10GW-PWR-2P Managed Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

Huawei S1720-10GW-PWR-2P. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Address table size: 16000 entries, Switching capacity: 68 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.