HPE logo

HPE MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty internal hard drive 10000 RPM 2.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11258
Info modified on:
14 Mar 2024, 17:39:53
Long product name HPE MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty internal hard drive 10000 RPM 2.5":

MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty Hard Drive, Refurbished

Short summary description HPE MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty internal hard drive 10000 RPM 2.5":

HPE MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty, 600 GB, 10000 RPM, 2.5", SAS

Long summary description HPE MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty internal hard drive 10000 RPM 2.5":

HPE MSA 600GB 6G SAS 10K SFF(2.5-inch) Dual Port Ent 3yr Warranty. Hard drive capacity: 600 GB, Hard drive rotational speed: 10000 RPM, Hard drive size: 2.5", Host interface: SAS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.