location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 232 Internal Tape Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks Ultrium 232 Internal Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE303AT show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: Hewlett-Packard provides a 3-year, next-day, product exchange, limitedfor all the StorageWorks Ultrium Tape Drives, plus 9x5 phone support for the duration of the
Long product name HPE StorageWorks Ultrium 232 Internal Tape Drive :
The short editorial description of HPE StorageWorks Ultrium 232 Internal Tape Drive

The HP StorageWorks Ultrium 232 Tape Drive is the newest LTO1 drive on the market and the fastest in our portfolio. This affordable superdrive delivers enterprise-class backup capacity, performance, and reliability at a midrange price.
More>>>
Short summary description HPE StorageWorks Ultrium 232 Internal Tape Drive:
This short summary of the HPE StorageWorks Ultrium 232 Internal Tape Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 232 Internal Tape Drive

Long summary description HPE StorageWorks Ultrium 232 Internal Tape Drive:
This is an auto-generated long summary of HPE StorageWorks Ultrium 232 Internal Tape Drive based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 232 Internal Tape Drive

Brand Image Product code Product Stock Price from
HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge
(show image)
AE307AT#3FOR2 DAT 72i USB TV Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge
(show image)
AE307AT#*CRAYZY DAT 72i USB TV Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB
(show image)
AE307AT DAT 72 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HP 1.5 m SCSI Cable LVD/SE HP 1.5 m SCSI Cable LVD/SE
(show image)
C5742A 1.5 m SCSI Cable LVD/SE 0.00
(excl. VAT)
0 (incl. VAT)
HP 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A HP 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A
(show image)
C7434A 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)