location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z38c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4W65A4#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780799420 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:15:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Comfortably view your work on the 95.25 cm (37.5") diagonal curve. Feel the immersion with a 2300 mm radius that fits your natural field of vision. It's the sweet spot for day-in, day-out use.
  • - See your entire project without the distracting bezels in the middle of a dual display setup. One large viewing area keeps you more productive when working in multiple applications.
  • - See every facet of your creation in crystal-clear 4K-wide, 3840x1600 resolution[1]. With optimized pixel density your icons and text are the ideal size.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black :
The short editorial description of HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black

Z38c 37.5-inch Curved Display
More>>>
HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black:
The official marketing text of HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black as supplied by the manufacturer

Get wrapped up in your work
Completely immerse yourself in the expansive elegance of the HP Z38c Curved Display. Form meets function with crisp, panoramic views so you can stay focused on your work.

Short summary description HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black:
This short summary of the HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z38c, 95.2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LED, 5 ms, Black

Long summary description HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black:
This is an auto-generated long summary of HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black based on the first three specs of the first five spec groups.

HP Z38c. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

HP's widest curved display

Comfortably view your work on the large 95.25 cm (37.5") diagonal curve. Feel the immersion with a 2300 mm radius that fits your natural field of vision. It's the sweet spot for day-in, day-out use.

One large screen. One seamless workspace.

Give big ideas room to breathe inside a wide 21:9 aspect ratio. See your entire project without the distracting bezels in the middle of a dual display setup. One large viewing area keeps you more productive when working in multiple applications.

Your vision in perfect detail

See every facet of your creation in crystal-clear 4K-wide, 3840x1600 resolution[1]. With optimized pixel density your icons and text are the ideal size so you can spend less time panning and zooming and more time creating.

Panoramic experience

Experience sweeping panoramic visuals with the wide viewing angles of the 95.25 cm (37.5") diagonal screen.

Perfect curve

View your entire project with the amazing high peripheral readability of the 2300 mm radius curved screen.

4K-wide resolution

See every nuance of your project in sharp detail with 4K-wide (3840 x 1600) resolution[1]. With 111 pixels per inch, your text and fonts are just the right size.

Micro-edge bezel

Maximize screen area visibility with the 3-sided micro edge bezel.

Optimal viewing

See consistently accurate and bright images across the entire screen with up to 178° horizontal/178° vertical viewing angles.

Customizable stand

Find your perfect setup with a tilt range of –5° to + 20° vertical, a swivel range of 45° left to 45° right and a height adjustment range of 120 mm (4.7 in).

USB-C™ connection

Less cables. Less clutter. The USB-C™ connection delivers video, data and 65W power--all with one cable.

Flexible connectivity

DisplayPort™, HDMI connections, and all cables come standard so you can quickly set up and easily connect to any device.

Factory Color Calibration

Count on factory-calibrated color from the very first time you power on for reliable color between displays and from project to project.

Zero Bright Dot Guarantee

Your screen is guaranteed to have no bright sub-pixel defects, or HP will replace it.

VESA mount

The Z38c has a standard VESA mounting adapter for mounting to monitor arms. [2]

Mini PC rear mount

De-clutter your desktop by mounting your mini PC with the HP B500 PC Mounting Bracket. [3]

Display
Display diagonal *
95.2 cm (37.5")
Display resolution *
3840 x 1600 pixels
HD type *
UltraWide Quad HD+
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1920 x 1600, 2560 x 1080, 2560 x 1600 (WQXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
1.073 billion colours
Pixel pitch
0.22908 x 0.22908 mm
Viewable size, horizontal
88 cm
Viewable size, vertical
36.6 cm
Digital horizontal frequency
27 - 130 kHz
Digital vertical frequency
24 - 76 Hz
Colour gamut standard
sRGB
Color gamut
98%
3D compatibility
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Ergonomics
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
64 kWh
Energy consumption (HDR) per 1000 hours *
64 kWh
Power consumption (typical) *
80 W
Power consumption (standby) *
0.5 W
Power consumption (max)
195 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Annual energy consumption
93 kWh
Packaging content
Stand included
Yes
Cables included
AC, HDMI, DisplayPort, USB Type-C
Manual
Yes
Weight & dimensions
Width (with stand)
895.5 mm
Depth (with stand)
248 mm
Height (with stand)
558.7 mm
Weight (with stand)
13.8 kg
Width (without stand)
895.5 mm
Depth (without stand)
104.2 mm
Height (without stand)
399.5 mm
Weight (without stand)
9.8 kg
Packaging data
Package width
1060 mm
Package depth
452 mm
Package height
555 mm
Package weight
21 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
363973
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
Integrated on/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Weight
13.8 kg
Height
399.5 mm
Width
895.5 mm
Depth
104.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:24:38
Uk has collected 11 expert reviews for HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-02 00:24:37
When curved ultra-wide monitors first appeared a few years ago, many users wondered if they were a solution to a problem that didn't exist. That was until gamers got hold of them. Now, they've become the display of choice for enthusiasts thanks to their l...
Good Large screen with ideal 2300R curve, Clear and detailed image, Accurate color, No-nonsense styling and premium build quality, USB-C, 10-bit color...
Bad Below-average contrast, No gamma options, Lack of FreeSync & input lag means gamers may want to steer clear...
Bottom line While gamers will decry the HP Z38c's lack of FreeSync support, this display is clearly meant for the workplace. Getting work done takes on a whole new meaning on a monitor this large. Once you try it, you won't want to go back to a "tiny" 27” flat panel...
0%
Digitaltrends.com
Updated:
2019-12-02 00:24:38
Most people don't want to spend $1,000 on a monitor. It's not an easy thing to justify when you've already spent at least that much on your gaming rig or laptop. Yet the size and quality of your monitor can have a larger effect on your workday or gaming s...
Good Sleek industrial design, Beautiful, accurate colors, Highly adjustable stand, Good connectivity...
Bad No FreeSync support, No speakers...
Bottom line Yes. The HP Z38 is big, beautiful ultrawide monitor that ties the Dell Ultrasharp 38 for the best of its kind...
80%
techradar.com
Updated:
2020-03-01 19:35:13
Large format 4K displays with the conventional 16:9 aspect ratio are the obvious choice at the higher end of the PC display market. But not actually the only option. Enter the new HP Z38c, an ultra-wide, slightly curved computer monitor with a not-quite 4...
Good Huge panel for productivity, USB C connectivity, High quality chassis...
Bad Mediocre pixel pitch, No HDR support, Limited gamut support...
Bottom line In this age of HDR and high fresh displays, the HP Z38c is a relatively old school proposition, despite its superwide aspect ratio and curved panel. It doesn't offer support for HDR content, nor can it be driven at really high refresh rates. It's also wor...
80%
Country Distributor
Nederland 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Z38c computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LED Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[2] Mounting arms are optional and sold separately.
[3] The HP B500 PC Mounting Bracket is sold separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.