location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP M31w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5S55A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545432382 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Sep 2020
Product end of life date
Bullet Points HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 19 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Wi-Fi
  • - 500 MHz
  • - 5.4 kg
Long product name HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi

HP LaserJet Pro MFP M31w
More>>>
HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi as supplied by the manufacturer

Get productive MFP performance that fits your space and your budget. Print, scan, and copy, and produce professional-quality results. Easily print and scan from your smartphone.[2,3]
Tackle the essentials – print, scan, copy
Get versatile performance and print, scan, and copy.
Fast printing
Get print speeds up to 18/19 ppm.[4]
Small size. Big performance.
A LaserJet MFP so small it can fit almost anywhere.
Simply scan to email
Multi-destination digital sending[5]
Easy ID copying
Easily copy both sides of identification cards onto one side of paper.
Uncompromising laser quality.
This surprisingly small laser delivers exceptional quality, page after page.
The power of your printer in the palm of your hand
Print and scan from your smartphone, and easily order toner, with the HP Smart app.[3]
On when you need it, off when you don't
Help save energy with HP Auto-On/Auto-Off Technology.[6]
Ready to work, right away
Speed through print jobs, using pre-installed Original HP Toner cartridges.
Your device, your choice.
Easily print from a variety of smartphones and tablets.[7]
Extend your printing reach
Easily share resources – access and print with wireless networking.[8]
No network, no problem.
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[9]

Short summary description HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi:
This short summary of the HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M31w, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro MFP M31w Laser A4 1200 x 1200 DPI 19 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M31w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 400 DPI
Copies, maximum
99 copies
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution (black)
600 x 600 ppi
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
JPG, PNG, RAW, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCLmS, PWG, URF
Country of origin
Vietnam
HP segment
Home, Home office
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
No
Maximum input capacity (sheets)
150 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Media weight (tray 1)
65 to 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
32 MB
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
47 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
363 W
Power consumption (ready)
2.12 W
Power consumption (sleep)
0.55 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
427 mm
Height
347 mm
Weight
5.4 kg
Packaging data
Package width
398 mm
Package depth
248 mm
Package height
306 mm
Package weight
6.9 kg
Packaging content
Cartridge(s) included
Yes
Cables included
USB
Logistics data
Pallet gross weight
602.3 kg