location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop - 260-a103l

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop - 260-a103l
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0N09AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628396719 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2018
Product end of life date
Bullet Points HP Desktop - 260-a103l
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Pentium J3710 (2MB Cache, 1.6GHz)
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 1000GB HDD
Long product name HP Desktop - 260-a103l :
The short editorial description of HP Desktop - 260-a103l

Desktop - 260-a103l
More>>>
HP Desktop - 260-a103l:
The official marketing text of HP Desktop - 260-a103l as supplied by the manufacturer

The tower you can lean on just got leaner
Conquer your day with the expanded storage, powerful processor, tested reliability and smaller footprint of this slimmer HP tower. Finding an affordable tower with the full performance you need and the name you trust just got easier.

Short summary description HP Desktop - 260-a103l:
This short summary of the HP Desktop - 260-a103l data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop - 260-a103l, 1.6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD±RW, FreeDOS

Long summary description HP Desktop - 260-a103l:
This is an auto-generated long summary of HP Desktop - 260-a103l based on the first three specs of the first five spec groups.

HP Desktop - 260-a103l. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor: J3710. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: FreeDOS. Power supply: 65 W. Form factor: Desktop. Product type: PC. Product colour: Black

Built to last
Built to last

When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Names you know. Performance you can trust.
Names you know. Performance you can trust.

From the powerful processors to the Windows 10, these HP Towers are packed with reliable and proven technology from trusted brands.[1]

Cyberlink PowerDirector and PowerDVD included

Whether you’re editing pro-quality videos or just watching your favorite DVD, powerful software gives you all the tools you need.

Intel® HD Graphics

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

Hard drive storage

Don't worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

USB 2.0 connector
USB 2.0 connector

There's no need for adapters with the classic USB 2.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

USB 3.0 connector
USB 3.0 connector

There's no need for adapters with the full-size USB 3.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor *
J3710
Processor number of cores
4
Processor threads
4
Processor boost frequency
2.64 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Thermal Design Power (TDP)
6.5 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory, maximum *
16 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 405
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
740 MHz
On-board graphics card dynamic frequency (max)
740 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
18
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express slots
1
Design
Form factor *
Desktop
Product colour *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel HD Audio Technology
Yes
Intel 64
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91532
Intel® Smart Response Technology
No
Intel Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Special features
HP segment
Home
Power
Power supply *
65 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
307 mm
Depth *
100 mm
Height *
275 mm
Weight *
4.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Disclaimer HP Desktop - 260-a103l:
Disclaimer

[1] Not all features are available in all editions or versions of Windows 10. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows 10 functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.