HP logo

HP Bluetooth Speaker 400

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17001
Info modified on:
18 Mar 2021, 03:53:39
End of life date:
31 Jan 2018
Short summary description HP Bluetooth Speaker 400:

HP Bluetooth Speaker 400, Wireless, Blue, Rectangle, Universal, Android, iOS, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Long summary description HP Bluetooth Speaker 400:

HP Bluetooth Speaker 400. Connectivity technology: Wireless. Product colour: Blue, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Battery type: Built-in battery, Power source type: Battery. Weight: 270 g, Width: 170 mm, Depth: 55 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.