HP logo

HP EliteDisplay E230t 23-inch Touch Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15097
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 May 2021
Short summary description HP EliteDisplay E230t 23-inch Touch Monitor:

HP EliteDisplay E230t 23-inch Touch Monitor, 520.8 mm, 189 mm, 486.6 mm, 4.9 kg, 520.8 mm, 52.3 mm

Long summary description HP EliteDisplay E230t 23-inch Touch Monitor:

HP EliteDisplay E230t 23-inch Touch Monitor. Width (with stand): 520.8 mm, Depth (with stand): 189 mm, Height (with stand): 486.6 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.