HP logo

HP Slimline Desktop - 260-p021in (ENERGY STAR)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16489
Info modified on:
14 Mar 2024, 19:43:07
End of life date:
30 Sept 2017
Short summary description HP Slimline Desktop - 260-p021in (ENERGY STAR):

HP Slimline Desktop - 260-p021in (ENERGY STAR), 3.2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Slimline Desktop - 260-p021in (ENERGY STAR):

HP Slimline Desktop - 260-p021in (ENERGY STAR). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.