location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
136X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1360X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850587306 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:11:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Single pack
  • - Laser printing
  • - 1 pc(s)
Long product name HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s) :
The short editorial description of HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s)

136X High Yield Black Original LaserJet Toner Cartridge
More>>>
Short summary description HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 136X High Yield Black Original LaserJet Toner Cartridge, 2600 pages, Black, 1 pc(s)

Long summary description HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 136X High Yield Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 136X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 2600 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet M234
Quantity per pack *
1 pc(s)
Black toner page yield *
2600 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W1360X
Quantity per box
1 pc(s)
Weight & dimensions
Width
364 mm
Depth
109 mm
Height
136 mm
Weight
530 g
Package width
364 mm
Package depth
109 mm
Package height
136 mm
Package weight
790 g
Technical details
Box contents
1 cartridge
Maximum number of stacking cartons
40 pc(s)
Technical details
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
191 g
Pallet weight (EU)
137 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Larger master carton quantity
216 pc(s)
Products per pallet
216 pc(s)
Products per pallet (EU)
147 pc(s)
Other features
Pallet dimensions (W x D x H)
1122 x 938 x 1244 mm
Print technology
Laser printing
Stacking number for pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1122.7 x 937.3 x 1244.6 mm (44.2 x 36.9 x 49")
Pallet weight (imperial)
243.9 kg (537.8 lbs)
European pallet dimensions (W x D x H)
1183 x 775 x 1139 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)