location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 134X High Yield Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
134X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1340X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850587252 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:11:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 134X High Yield Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Single pack
  • - High (XL) Yield
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description HP 134X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 134X High Yield Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 134X High Yield Black Original LaserJet Toner Cartridge, 2400 pages, Black, 1 pc(s)

Long summary description HP 134X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 134X High Yield Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 134X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 2400 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet M209dwe Printer, HP LaserJet M209dw Printer, HP LaserJet M211d Printer, HP LaserJet M211dw Printer, HP LaserJet MFP M233dw Printer, HP LaserJet MFP M233sdn Printer, HP LaserJet MFP M233sdw Printer, HP LaserJet MFP M234dwe Printer, HP LaserJet MFP M234dw Printer, HP LaserJet MFP M234dwe Printer, HP LaserJet MFP M234sdne Printer, HP LaserJet MFP M234sdn Printer, HP LaserJet MFP M234sdwe Printer, HP LaserJet MFP M234sdw Printer, HP LaserJet MFP M236d Printer, HP LaserJet MFP M236dw Printer, HP LaserJet MFP M236sdn Printer, HP LaserJet MFP M236sdw Printer
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
2400 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W1340X
Recycled material percentage
19%
Country of origin
Japan
Weight & dimensions
Width
365 mm
Depth
100 mm
Height
110 mm
Package width
365 mm
Weight & dimensions
Package depth
100 mm
Package height
110 mm
Technical details
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet gross weight
191 g
Pallet weight (EU)
137 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Larger master carton quantity
216 pc(s)
Products per pallet
216 pc(s)
Products per pallet (EU)
147 pc(s)
Other features
Pallet dimensions (W x D x H)
1122 x 938 x 1244 mm
Print technology
Laser printing
Stacking number for pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1122.7 x 937.3 x 1244.6 mm (44.2 x 36.9 x 49")
Pallet weight (imperial)
243.9 kg (537.8 lbs)
European pallet dimensions (W x D x H)
1183 x 775 x 1139 mm
Country Distributor
United States 3 distributor(s)
Australia 5 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
New Zealand 1 distributor(s)