location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108A Black Original Laser NS Toner Reload Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1108A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015553262 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get the innovative way to print laser pages with a very low-cost toner replacement design.
  • - Print on and on. Print thousands of pages with just one HP Black Original Laser NS Toner Reload Kit.[1] Use high-performing HP Laser NS toner with the HP Laser NS printer designed for your space.
  • - Optional dual pack black toner reload kit provides even more pages, up to 5,000 pages, for high-volume printing.[1]
  • - Work with less interruption, each toner reload kit delivers 2,500 pages, so you need to replace infrequently.[1]
  • - Print page after page without worrying about replenishing toner, the printer panel tells you when to reload toner.
  • - Easily restore toner levels. Free yourself of long messy reload processes. Enjoy HP’s quick and clean self-reload system.[2]
  • - Printing is reliable with HP toner, formulated specifically for your HP laser printer for amazing results.
  • - Easily replace toner in your HP laser printer, without worrying about the replacement process.
  • - HP helps you recycle your HP Toner Reload kits—it’s easy with the HP Planet Partners program.[3]
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s) :
The short editorial description of HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s)

108A Black Original Laser NS Toner Reload Kit
More>>>
HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s):
The official marketing text of HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s) as supplied by the manufacturer

Micro and small offices that would like to print with HP's laser technology at an affordable price.
Print thousands of high-quality laser pages cartridge-free with HP's unique, and easy-to-use toner reload system.[1] Count on HP for quality pages and reliability at an ultra-low cost and innovation in printing.

Short summary description HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s):
This short summary of the HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 108A Black Original Laser NS Toner Reload Kit, 2500 pages, Black, 1 pc(s)

Long summary description HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 108A Black Original Laser NS Toner Reload Kit. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Extremely low cost per page

Print thousands of pages at an extremely low cost per page.[1] It's easy with the toner reload kits designed specifically for the HP NS Laser printing system. Get the quality an industry leader offers for your office at an ultra-low cost.

High-yield printing with easy toner replacement

Impress others with HP laser printing quality. The HP toner reload kit delivers thousands of pages for a smooth printing workflow and easy mess-free toner replacement.[1,2]

Seamless laser printing with HP Laser NS toner

HP laser printing development provides you the seamless low-cost efficiency of high-yield HP Laser NS Toner Reload Kits designed specifically for the HP NS laser printers.

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP toner, designed for crisp textand rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence—Original HP toner reload kits are designed with the planet in mind for easy recycling and less waste. [6]

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Toner Reload Kits will consistently deliver quality results and premium performance. [5]

Ultra-low cost toner replacement design
Ultra-low cost toner replacement design

Get the innovative way to print laser pages with a very low-cost toner replacement design.

Low cost per page for the office
Low cost per page for the office

Print thousands of pages at an extremely low cost per page. It's easy with the toner reload kits designed specifically for the HP Laser NS printing system. Get the quality an industry leader offers for your office at an ultra-low cost. [1]

Better together. Better results.
Better together. Better results.

Original HP toner is the only toner precisely developed with HP printers for reliable quality, results, and consistent performance.

Replace infrequently
Replace infrequently

Work with less interruption, each toner reload kit delivers 2,500 pages, so you need to replace infrequently. [1]

Mess-free toner and drum replacement
Mess-free toner and drum replacement

Easily restore toner levels. Free yourself of long messy reload processes. Enjoy HP quick and clean self-recharge system that takes only seconds.

Print on and on.
Print on and on.

Print on and on. Print thousands of pages with just one HP Black Original Laser NS Toner Reload Kit. Use high-performing HP NS laser toner with the HP NS Laser printer designed for your space. [1]

The new HP way to reload toner
The new HP way to reload toner

HP innovations in laser printing deliver a unique low-cost toner reload solution. The printer and toner reload kit prevent mistakes in the replacement process.

Reliable printing with HP toner and imaging drum
Reliable printing with HP toner and imaging drum

Printing is reliable with HP toner, formulated specifically for your HP laser printer for amazing results.

Replace toner when the printer reminds you
Replace toner when the printer reminds you

Print page after page without worrying about changing the drum, the HP laser printer panel tells you when to replace the imaging drum.

Features
Built-in drum unit
No
Compatibility *
HP Laser NS 1005
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Weight & dimensions
Width
333 mm
Depth
58 mm
Height
58 mm
Weight
280 g
Package width
365 mm
Weight & dimensions
Package depth
68 mm
Package height
64 mm
Package weight
450 g
Technical details
Maximum number of stacking cartons
39 pc(s)
Logistics data
Pallet gross width
120 cm
Pallet gross length
100 cm
Pallet gross height
191.3 cm
Pallet gross weight
470.6 g
Layers per pallet
11 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Larger master carton quantity
110 pc(s)
Products per pallet
110 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 1913 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 1912.9 mm (47.2 x 39.4 x 75.3")
Pallet weight (imperial)
470.6 kg (1037.5 lbs)
Disclaimer HP 108A Black Original Laser NS Toner Reload Kit toner cartridge 1 pc(s):
Disclaimer

[1] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies. [2] When used in accordance with set-up instructions. For details, see www.keypointintelligence.com/HPNeverstop. [3] HP Planet Partners Program availability varies. For more information, visit www.hp.com/recycle. [5] See www.hp.com/go/suppliesclaims. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.