location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VY843AA laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VY843AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY843AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962620304 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Oct 2012
Product end of life date
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP VY843AA laptop dock/port replicator Black :
The short editorial description of HP VY843AA laptop dock/port replicator Black

HP USB Media Port Replicator
More>>>
Short summary description HP VY843AA laptop dock/port replicator Black:
This short summary of the HP VY843AA laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VY843AA, Black, 270 mm, 70 mm, 23 mm, 2.02 kg

Long summary description HP VY843AA laptop dock/port replicator Black:
This is an auto-generated long summary of HP VY843AA laptop dock/port replicator Black based on the first three specs of the first five spec groups.

HP VY843AA. Product colour: Black. Width: 270 mm, Depth: 70 mm, Height: 23 mm

Ports & interfaces
USB 2.0 ports quantity *
4
Audio output
Yes
Audio input
Yes
VGA (D-Sub) ports quantity
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Black
Weight & dimensions
Width
270 mm
Depth
70 mm
Height
23 mm
Weight
2.02 kg