location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv6-1340ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY645EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Espresso
  • - Intel® Pentium® Dual-Core T4300 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso :
The short editorial description of HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso

Intel Pentium Processor T4300 (1M Cache, 2.10 GHz, 800 MHz FSB), 4GB DDR3, 250GB SATA HDD, 15.6" HP Brightview 1366 x 768, Intel GMA 4500MHD, DVD Super Multi DL, Gigabit Ethernet, WLAN 802.11 b/g, WebCam, Windows 7 Home Premium 64-bit
More>>>
HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:
The official marketing text of HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso as supplied by the manufacturer

If you are seeking the ideal balance between mobility, comfort and entertainment experience, look no futher than the HP Pavilion dv6 notebook PC series.

Features

- Featuring genuine Windows 7 for superior digital entertainment and advanced features

- With a choice of two new Imprint designs - Espresso, a glossy black finish with a discreet circular pattern or Moonlight, a subtle pattern of cool grey flowing lines on a white background - the HP Pavilion dv6-1300 notebook PC is sure to captivate

- HP MediaSmart software puts all forms of entertainment in one place that is just a click away - from video and digital photos to music. With its 15.6 optional flush glass screen, this notebook makes an ideal alternative to a desktop PC.

- Blu-ray, premium audio and dual headphone jacks deliver uncompromising entertainment (available on selected models)

- An integrated webcam and dual digital microphones are ideal for social networking and communications

- HP ProtectSmart automatically detects if a notebook has been dropped and, before the notebook hits the floor, automatically stops the hard drive from spinning, helping to prevent the loss of files and data

- Get crisp, bright images and reduce your environmental footprint. The HP dv6-1300 Notebook PC features an energy-efficient, mercury-free backlit LED display. That's good news for the planet both during and after your display's lifecycle.

Short summary description HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:
This short summary of the HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv6-1340ea, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:
This is an auto-generated long summary of HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso based on the first three specs of the first five spec groups.

HP Pavilion dv6-1340ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor: T4300, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Espresso

Design
Product type *
Laptop
Product colour *
Black, Espresso
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor *
T4300
Processor number of cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Memory, maximum *
8 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
Hard drive capacity
250 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Optical drive *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500MHD
Maximum graphics card memory
1.695 GB
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
2
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor code
SLGJM
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37253
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 95%
Operating altitude
-15 - 3048 m
Storage altitude
-15 - 12192 m
Weight & dimensions
Width
378.5 mm
Depth
258 mm
Height (front)
3.4 cm
Height (rear)
4.2 cm
Weight *
2.88 kg
Packaging data
Package width
450 mm
Package depth
160 mm
Package height
345 mm
Packaging content
Cables included
AC
Remote control
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 09:41:32
Uk has collected 8 expert reviews for HP Pavilion dv6-1340ea Intel® Pentium® Dual-Core T4300 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-12-18 09:41:22
The HP Pavilion dv6-7030tx is the high-end model in HP's dv6 range, featuring an Ivy Bridge-based Intel Core i7-3610QM CPU, 8GB of RAM and a Full HD screen. It's a laptop that's designed for home use, and especially for fun stuff, be it watching movies...
Bottom line The Pavilion dv6-7030tx is a fast Ivy Bridge-based notebook that also has an excellent, Full HD screen. It's well suited for home users who want a good computer not only to get stuff done, but also to get fun stuff done. We just wish it had a better Wi...
80%
hardwarezone.com.sg
Updated:
2013-12-18 09:41:22
In 2011, the first Sandy Bridge notebook that reached our labs was the HP Pavilion dv6 - an excellent mix in terms of affordability and power. As a multimedia machine, it does its job with nary a complaint, and it does it well. So how will this year's dv6...
Good Good build quality, Beats audio, Full HD screen...
Bad Not enough premium finishings, Some keyboard flex, No clickpad...
85%
expertreviews.co.uk
Updated:
2013-12-18 09:41:23
HP’s Pavilion laptops are some of the best looking machines around if you’re on a budget, and the DV6 is no exception. Its textured lid, silver-effect trim and glowing touchpad bezel make it look like a much more expensive laptop, even though it only c...
Bottom line It looks great, performs well and its price is spot on; this is a superb laptop...
100%
expertreviews.co.uk
Updated:
2013-12-18 09:41:23
At the time of writing, HP was stuck between two product lines. This means that the Pavilion dv6-6b57sa may be refreshed soon, but it should still be available from HP's site for some time. It's fairly unique in that it blends an Intel Core i3-2330M pr...
Bottom line Its smart design and metal construction makes the dv6-6b57sa look the part, but its performance is average, its screen looks faded and the Beats Audio sound system is over-processed...
40%
alphr.com
Updated:
2013-12-18 09:41:23
The most immediately striking features of the Pavilion dv6-6051ea are its audio and visual capabilities. The 15.6in, 1,366 x 768 resolution screen is bright, its LED-backlit panel producing fine clarity and reasonably wide viewing angles, and pupils were...
Bottom line Superb video and sound, but this laptop is let down by an awful keyboard and very poor battery life...
50%
techradar.com
Updated:
2013-12-18 09:41:23
Clad in HP's customary black and silver, the £600 HP Pavilion dv6-6b50sa is an affordable, feature-packed media laptop. While it obviously doesn't match up to the premium experience offered by HP's Envy range, it's got plenty to recommend it to anyone who...
Good Attractive design, Beats audio is excellent, Bright and clear picture, Fingerprint scanner, 6GB RAM...
Bad Bit chunky and heavy for a 15.6, incher, Not Full 1080p HD...
Bottom line Anyone who wants a machine predominantly for media or music usage can add an extra star to the score.Follow TechRadar Reviews on Twitter...
60%
theregister.co.uk
Updated:
2013-12-18 09:41:23
Choosing an HP notebook isn’t an easy task, not because they are hard to find - far from it - it’s just the bewildering choice of notebooks you can find in a range. Take the recently refreshed Pavilion dv6-6b series, for example. There are currently a...
Bottom line The only thing that lets this AMD dv6 down is its all-but-casual gaming performance, although to be fair it’s not been designed for anything more demanding in this sphere. More to the point, the HP Pavilion dv6-6b06sa is a good all-rounder for home u...
70%
theregister.co.uk
Updated:
2013-12-18 09:41:24
At first glance, AMD's 'Llano' CPU and Intel's 'Sandy Bridge' second-generation Core i platform look like blood brothers. They combine the CPU, a GPU and a memory controller all on a single 32nm die. So how do these laptop chips stand up against each o...
Bottom line On balance, Sandy Bridge is the more desirable hardware. However, there is a sting in the tail: as I've said, the Intel laptop retails for about £629, while the AMD version only costs £500. Windows 7 rates the latter with an Experience Index of 5.9, t...
0%
channelpro.co.uk
Updated:
2013-12-18 09:41:24
HP's Core i5 desktop replacement combines plenty of power with a certain panache The 15.6in Pavilion dv6 bears HP's characteristic black and chrome livery, and to be honest it looks a bit showy in a laptop of this size. The numeric keypad at the side o...
100%
pcadvisor.co.uk
Updated:
2013-12-18 09:41:24
If we were awarding prizes for looks alone, the HP Pavilion dv6-6103sa would win hands down. It is certainly an eye-catching laptop, the brushed metal design giving the HP a look that wouldn’t be out of place in the living room, study or at work. It’s...
Bottom line You can’t argue with the specification of the HP Pavilion dv6-6103sa, though the top-notch components do put it slightly outside of the price range of this group test. That said, it is a worthy inclusion because it blends style with substance and is wo...
80%
expertreviews.co.uk
Updated:
2013-12-18 09:41:25
HP's dv6-6051ea is a beautifully designed laptop with a generous specification. It's powered by a fast Intel Core i5-2410M processor, which is backed up by 6GB of RAM and a 640GB hard disk. Despite its 15.6in screen, the dv6 weighs almost 3kg. This mak...
Bottom line It's lovely to look at, but for this price, the dv6 is underspecified...
40%
goodgearguide.com.au
Updated:
2013-12-18 09:41:25
The dv6-6027tx is a decent multi-purpose laptop for the home. It comes with a 15.6in screen, a Blu-ray writer and specifications that are powerful enough for just about any domestic task, including gaming. We're not sold on its keyboard, its screen or...
Good Good speed Good battery life...
Bad Screen Some design aspects No TV tuner...
Bottom line HP's Pavilion dv6-6027tx is fast and suitable for pretty much any home computing task. It can be used for admin work and homework, but also for video editing and gaming. We weren't thrilled with its screen and some of HP's design choices, but overall i...
70%
pocket-lint.com
Updated:
2013-12-18 09:41:26
There's a certain HP style these days, with curved edges, large trackpads and subtle engravings on the case. That signature style is there in the Pavilion dv6, a machine designed to look good in a modern home. Combining a Core i5 processor with AMD's...
Good Well designed, high quality construction, with more than enough processing power, switchable graphics gives you a balance between power and efficiency...
Bad Speaker quality could be improved, switchable graphics requires shutting down applications, battery life is on the lower side of average...
Bottom line A good looking, powerful laptop with plenty of features. Ideal as a home PC, ready for games, video and Office...
80%
techradar.com
Updated:
2013-12-18 09:41:26
Companies that have excelled in the laptop market over the last three years have used a simple idea, one that's been a secret in the retail industry for years and one that we're going to blow wide open in What Laptop. The secret is to offer something m...
Good Great performance, Generous RAM, Dedicated graphics...
Bad Poor build quality, Battery life, Usability...
80%
techradar.com
Updated:
2013-12-18 09:41:26
Without doubt the HP Pavillion dv6 dv6-3046sa is one of the best looking laptops around and brings a touch of class where others at this price fail. The body is a beautiful textured white, as if adorned in carbon fibre, and offset by smooth black keys...
Good Excellent build quality, Stylish chassis, Dedicated graphics...
Bad Office performance, Battery life...
70%
expertreviews.co.uk
Updated:
2013-12-18 09:41:27
The HP Pavilion line was always been classy, and the dv6 is a beautifully designed and built laptop. The lid has a smart engraved pattern, and opens up to reveal a red metallic keyboard panel and glossy black screen bezel. A metallic strip around the e...
Bottom line The dv6 is beautifully designed, has reasonable 3D performance and generous features, but the frustrating touchpad and keyboard can't be overlooked...
60%
pcadvisor.co.uk
Updated:
2013-12-18 09:41:27
Product Code: dv6-3130sa HP's 15.6in-screen Pavilion dv6-3130sa laptop has small proportions and a body weight of just 2.5kg. Chuck in strong multimedia credentials, and you have a laptop that's eminently suitable for entertainment on the move. If yo...
Bottom line The HP Pavilion dv6-3130sa entertainment laptop is relatively inexpensive and offers good value - if you're not too fussed about specs or sound quality, this is a very nice laptop indeed. Paul Monckton...
0%
T3.com
Updated:
2013-12-18 09:41:28
HP’s DV Pavilion range isn’t a bad choice for budget models from a top name brand. We reviewed the Pavilion DV6-3085ea, which is a higher-specc’d addition to that range that can handle most multi-media apps. However, it does come loaded with HP bloa...
Good Filigree Design, Value for money for the features, Good power credentials under the bonnet...
Bad Filigree design, Terrible touchpad and touch sensitive controls, Limited viewing angle on screen...
Bottom line Not the most user-friendly laptop, but well specc'd for the price...
60%
techradar.com
Updated:
2013-12-18 09:41:28
The Pavilion range comprises HP's consumer machines and while the Pavilion dv6-3040sa is a stylish and largely usable machine, it unfortunately features some irritating design features and lacks the impressive performance of its Intel-powered peers. We...
Good Good build quality, Nice design, Connectivity...
Bad Mediocre performance, Usability...
70%
itreviews.com
Updated:
2013-12-18 09:41:28
We love the metallic look of the Pavilion dv6 and found that the dual ATi graphics really help to extend battery life. Although HP has chosen a relatively slow AMD Phenom II CPU the performance is perfectly acceptable. The list of features will satisf...
0%
theregister.co.uk
Updated:
2013-12-18 09:41:29
Those who want their notebook PCs to play music and video while managing a burgeoning digital image collection should cast an eye at the HP Pavilion dv6-3085ea. It's an attractively slim computer with a design outline that's generally reminiscent of Ap...
Bottom line The fingerprint security seems out of place, especially since HP's own 'instant-on' operating system appears to circumvent it anyway. Given its pointlessness, the overall effect is to make the notebook more expensive than it needed to be. Even so, pla...
70%
pcauthority.com.au
Updated:
2013-12-18 09:41:29
AMD's Vision platform is a codename for a loosely grouped set of specifications, which at heart comprises a processor and graphics card. It initially launched last September, but has now been refreshed with a few new elements.The idea behind Vision is...
Bottom line AMD's updated processor plus graphics chip ‘Vision’ platform comes in Basic, Premium, ultimate and black – but how does the performance stack up?...
67%
pcadvisor.co.uk
Updated:
2013-12-18 09:41:29
Product Code: WR777EA #ABU The HP Pavilion dv6 is a 15in laptop built for home entertainment. HP's Pavilion dv6 line targets mobile-PC buyers who have an interest in rich media content. The line ships in various configurations; the reviewed here is t...
Bottom line HP has delivered an impressively polished, media-smart laptop at an affordable price. The odd contrast behaviour and poor vertical viewing angles were somewhat disappointing, but the overall HP Pavilion dv6 package works well for handling rich media c...
70%
goodgearguide.com.au
Updated:
2013-12-18 09:41:29
If a sub-$1000, quad-core laptop tickles your fancy, then HP's 15in Pavilion dv6-3010-AX_01 is for you. It runs AMD's Vision Ultimate platform, which comprises an AMD Phenom II P920 CPU and an ATI Mobility Radeon HD 5650 graphics chip, and it's great...
Good Excellent value for money, huge tuochpad, great keyboard, digital TV tuner, quad-core CPU, 4GB RAM...
Bad Screen has narrow viewing angles, large touchpad can get in the way when typing...
80%
alphr.com
Updated:
2013-12-18 09:41:29
The 15.6in Pavilion dv6 bears HP's characteristic black and chrome livery, and to be honest it looks a bit showy in a laptop of this size. The numeric keypad at the side of the keyboard is uncomfortably squished as well. But from a technical standpoint...
Bottom line Not without its foibles, but good value for a high-performance laptop...
83%
trustedreviews.com
Updated:
2013-12-18 09:41:30
This is the third time we've reviewed the HP Pavilion dv6. This might seem excessive, but laptops evolve quickly as new technology becomes available and the HP Pavilion dv6-2113sa is one of the latest configurations now on sale. At £550 it's...
Good Excellent value, Stylish looks, Generous specifications...
Bad Average battery life, Average speakers...
90%
techradar.com
Updated:
2013-12-18 09:41:30
HP is the world's most successful laptop brand and provides a range of consumer and corporate machines at varying price points. Its Pavilion dv6- 2105ea is designed for home entertainment use. Performance is stunning, thanks to Intel's cutting-edge Cor...
Good Powerful, Core i5, Widescreen, Image quality, LightScribe capable DVD rewriter, Build quality, Excellent software package included...
Bad User interface, Not very portable...
Bottom line The HP Pavilion dv6-2105ea is a good home entertainment laptop, its performance is stunning and its power and features make it easy to like. If you plan to use this machine at home then it should definitely be a consideration but bear in mind its slightly...
70%
pcauthority.com.au
Updated:
2013-12-18 09:41:31
At first glance, the HP Pavilion dv6 would appear to be the very antithesis of the tasteful laptop. Boasting flashy looks, a glossy screen and enough chrome-effect highlights to dazzle a footballer's wife, it isn't exactly shy and retiring.Look at the...
Bottom line An excellent and keenly priced desktop replacement, as long as you can live with the extrovert design...
83%
digitalversus.com
Updated:
2013-12-18 09:41:32
The HP Pavilion dv6 is a midrange model from HP. Its multimedia capabilities suit it to a range of uses, from office applications and Web browsing to watching movies and viewing your holiday snaps.Handling and DesignVisually, the HP Pavilion dv6-1225ef...
Good Design and finish, Complete connectivity, Number pad, Graphics card can handle HD...
Bad Disappointing performance, Poor battery life, Poorquality, glossy LCD panel, Glossy plastics: dustand fingerprintprone, Noisy...
60%
alphr.com
Updated:
2013-12-18 09:41:32
At first glance, the HP Pavilion dv6 would appear to be the very antithesis of the dour business laptop. Boasting flashy looks, a glossy screen and enough chrome-effect highlights to dazzle a footballer’s wife, it's not exactly shy and retiring. Look a...
Bottom line It might not earn a perfect six overall, but the DV6 is an affordable, high-quality desktop replacement that makes a great case for itself. And, when you consider that it costs just £608 exc VAT, most people will find it decidedly easy to put up with...
83%
trustedreviews.com
Updated:
2013-12-18 09:41:32
We recently took our first look at HP's Pavilion dv6 range with the dv6-1240ea , going away very impressed and handing out a Recommended Award. Its strength lay in its excellent all-round performance and the outstanding value it represented given the feat...
80%
trustedreviews.com
Updated:
2013-12-18 09:41:32
Based on a 16:9 aspect, 15.6in display, the HP Pavilion dv6 range is the latest addition to HP's mainstream laptop lineup. There's plenty of competition in this particular sector, since 15.6in is essentially the new 15.4in - i.e. the mainstream laptop siz...
90%
expertreviews.co.uk
Updated:
2013-12-18 09:41:32
HP's dv6-1240sa is an attractive laptop that looks more expensive than it is thanks to its stylish black and chrome case. As well as looking good, it feels tough and its rigid lid should protect the screen from knocks. HP has the used the space that...
60%
techradar.com
Updated:
2013-12-18 09:41:32
The first thing that strikes you about the HP dv6-1240ea Entertainment PC is how well finished it is. HP has once again used its imprint technology to produce a glossy and very attractive notebook – an effect that extends to the touch media controls an...
Good Very attractive finish, Powerful spec, HDMI out plus other extras...
Bad Extra software is a pain, No Blu-ray drive, Some could consider it pricey...
80%
Zdnet.com.au
Updated:
2013-12-18 09:41:32
Design and features Piano black is the order of the day for HPs dv6-1128tx — piano black with silver concentric circles, and a fingerprint-style design on both the lid and wrist rest. Just like Apple has been doing for years, the HP logo in the bottom...
Good Attractive design, Decent power for an affordable price...
Bad No Bluetooth, Underwhelming battery life...
Bottom line The dv6 is a gorgeous laptop for quite an affordable price. If youre looking in the 16-inch space, definitely check this one out.
85%
techradar.com
Updated:
2013-12-18 09:41:32
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The HP Pavilion dv6-1130sa (£489 inc. VAT) is the latest addition to HPs consumer range. With its dedicated graphics and large quantity of memory, this laptop is a real bargain for thos...
Good Great connections list, Plenty of graphics memory...
Bad Performance is merely passable...
80%
channelnews.com.au
Updated:
2013-12-18 09:41:32
The HP Pavilion Dv6 certainly isnt something you want to lug around. While it?s fairly lightweight for its size, it is meant to be used as a desktop replacement notebook with features and style that suggest it would live comfortably in the home office...
Good Attractive design, comfortable keyboard, adequate CPUand graphics capabilites, Touchpad can be disabled.
Bad Touch controls are a little buggy.
70%
expertreviews.co.uk
Updated:
2013-12-18 09:41:32
Verdict: A classy-looking laptop, with excellent build quality, a comfortable keyboard and respectable all-round performance. The dv6-1133ea is HPs latest laptop in its Pavilion line. Like previous models it has glossy, piano-black surfaces with ab...
100%
techradar.com/au/
Updated:
2014-04-13 01:46:17
Clad in HP's customary black and silver, the £600 HP Pavilion dv6-6b50sa is an affordable, feature-packed media laptop. While it obviously doesn't match up to the premium experience offered by HP's Envy range, it's got plenty to recommend it to anyone who...
Good Attractive design, Beats audio is excellent, Bright and clear picture, Fingerprint scanner, 6GB RAM...
Bad Bit chunky and heavy for a 15.6incher, Not Full 1080p HD...
Bottom line Anyone who wants a machine predominantly for media or music usage can add an extra star to the score. Follow TechRadar Reviews on Twitter...
60%
HEXUS.net
Updated:
2016-11-26 08:59:14
With Intel's attention at least partially diverted toward Ultrabooks, perhaps now's the opportune moment for AMD to stamp its authority on the seemingly old-fashioned laptop?The team from Sunnyvale, California is arguably best positioned to challenge I...
Good Good CPU and GPU performance, Great fullsize keyboard, Excellent trackpad, Pleasant design...
Bad Limited display resolution, Lacks USB 3.0...
70%
tbreak.ae
Updated:
2016-11-26 08:59:14
The HP Pavilion DV6 series of notebooks have always been the go to notebook for many people who want performance close to a desktop, but don’t want to splurge out an obscene amount of money for it. Today I’ll be looking at the latest HP Pavilion DV6 no...
Good Very powerful, Can play modern games easily, Looks stylish on the outside, Easily upgradeable ram and HDD...
Bad Gets very noisy when under full load, Monitor resolution only 1366x768, Comes preloaded with HP bloatware, HDD only 5400rpm...
90%
theregister.co.uk
Updated:
2016-11-26 08:59:14
When you pull the power cord to go from mains to battery power the ATI Power Xpress feature offers you the choice of switching the graphics chip to the integrated ATI Mobility Radeon HD 4250 graphics core. Using this option added an extra 25 minutes of ba...
Bottom line The wondrous looks of the Pavilion DV6 are let down by an iffy touchpad. The dual ATI graphics are a neat feature that help battery life, yet give you decent visual horsepower when the machine's connected to the mains. ® Netbooks Group Test Acer...
0%
firstpost.com
Updated:
2016-11-26 08:59:14
Finding a budget, multimedia notebook is no easy feat. There are tons of options out there, but among the crowd, only a handful stand out. HP’s dv6 is one of those notebooks as the series has always infused great style and build with good performan...
Bottom line The Pavilion dv6-6116tx will cost you Rs.38,897, which is not too bad for a mainstream multimedia notebook. Granted, it’s a bit underpowered, compared to the competition at the same price point, but then not many notebooks in this price bracket are bui...
70%
firstpost.com
Updated:
2016-11-26 08:59:14
HP Pavilion laptops are very popular amongst multimedia and home users, be it entry-level, mainstream or high-end, there’s something for everyone. But again, the truth is that they are slightly more expensive than most ‘non-traditional’ laptop makers...
Good Excellent performance and price, Stunning looks and build quality, Superb value for money...
Bad None...
Bottom line FeaturesLeaving the design and aesthetics aside, the hardware is obviously the highlight of this machine. It has a quad-core CPU, the Intel Core i7 Q720, clocked at 1.6 GHz and with 6MB L3 cache. Then there’s 4 GB DDR3 RAM and the graphics is courtesy...
100%
pcquest.com
Updated:
2016-11-26 08:59:14
The dv6-2005ax looks exactly the same as the earlier dv6-1161tx notebook from HP. It has the same chassis and body, which is completely glossy. The lid has a wave imprint finish on it with an illuminated HP logo. The keypad, unlike the dv6 notebook, is...
0%
ld2.ciol.com
Updated:
2016-11-26 08:59:14
Recently, we have reviewed a lot of AMD powered notebooks, with the HP Pavilion dm3 being the latest. And this is for a reason. If you have been following our tweets on www.twitter.com/livingdigital, we had informed the 'twitterosphere' that AMD will b...
Good Superb performance, Full keyboard, Comfortable Screen size for desktop use...
Bad Disappointing battery life, Very glossy body...
Bottom line The dv6-2005ax notebook, at this price, is an extremely good desktop replacement. The screen size makes it comfortable to view text and images, while the full fledged keypad is extremely comfortable to use. The only niggle I have is with the battery ba...
0%
techtree.com
Updated:
2016-11-26 08:59:14
We had reviewed the HP DV6 a few months back and today we have a slightly refreshed version of the same, but with AMD's new Turion II processor. Let's see on what counts the laptop has improved from its predecessor. Design and Build Since this...
Good Good looks, fairly sturdy build, good performance - especially in gaming, fingerprint scanner...
Bad Runs a little hot under load, unsatisfactory battery life, track-pad attracts fingerprints easily, expensive...
Bottom line The 2005AX model isn't a big update when compared to the DV6 1211AX. It sells for an MRP of Rs. 49,703. That's slightly expensive when you compare it to the Dell Studio 15, which sells with a Core i3 2.26 GHz processor and slightly inferior ATI Ra...
70%
pcmag-mideast.com
Updated:
2016-11-26 08:59:14
The HP Pavilion dv6-1390 is a reasonably priced, good looking full-size notebook. Like most of the other pavilion series notebooks, the dv6 gets its share of glamour. It has the flashy exterior, and the silver-black textured two-tone look that is now s...
Good Adequate storage, compact design, easy to use, good compatibility...
Bad None in particular...
70%