HP logo

HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32429
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
10 Dec 2020
Bullet Points HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:
  • - Easily connect your smartphone, tablet, or laptop and print from anywhere in your home.<sup>[1]</sup> Printing has never been this convenient.
  • - Print sharp black text and vibrant colour pages while enjoying up to twice as many pages per cartridge with optional HP high-yield ink cartridges.<sup>[4]</sup>
  • - Reduce your hassle with wireless printing and get all the features you want in one convenient place.
Long product name HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:

HP DeskJet 2634 All-in-One Printer

HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:

Save time and money with HP's most affordable wireless all-in-one printer to date. With a hassle-free setup and easy printing from your mobile devices, the HP DeskJet 2600 All-in-One removes the complications of your everyday printing needs.
Recycle today for a better tomorrow
Easily recycle your Original HP ink and toner cartridges for free.

Short summary description HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:

HP DeskJet 2634, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:

HP DeskJet 2634. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Disclaimer HP DeskJet 2634 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi V1N07B:
[1] For details on local printing requirements see hp.com/go/mobile printing.
[2] Requires All-in-One Printer Remote app download. Full list of supported operating systems and printers at support.hp.com/us-en/document/c03561640?openCLC=true.
[3] Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640.
[4] Based on cartridge yields for HP 65/304XL ink cartridges compared with HP 65/304 standard ink cartridges. For more information, see hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.