location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3y 4h 13x7 Onsite RPOS Soltn Svc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3y 4h 13x7 Onsite RPOS Soltn Svc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UQ889E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:49:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 3y 4h 13x7 Onsite RPOS Soltn Svc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 3 year(s)
  • - On-site support
Long product name HP 3y 4h 13x7 Onsite RPOS Soltn Svc :
The short editorial description of HP 3y 4h 13x7 Onsite RPOS Soltn Svc

HP 3y 4h 13x7 Onsite RPOS Soltn Svc
More>>>
HP 3y 4h 13x7 Onsite RPOS Soltn Svc:
The official marketing text of HP 3y 4h 13x7 Onsite RPOS Soltn Svc as supplied by the manufacturer

When operate on an extended schedule, 7 days a week, you can't wait for your Point of Sales Solution to be repaired next week – or even the next day. You need quick access to remote technical assistance — and if required, 4-Hour Onsite Service [1]. This service includes support coverage for up to 6 attached peripherals, and is available 13 hours per day during extended local business hours, 7 days a week, including HP holidays.

Short summary description HP 3y 4h 13x7 Onsite RPOS Soltn Svc:
This short summary of the HP 3y 4h 13x7 Onsite RPOS Soltn Svc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3y 4h 13x7 Onsite RPOS Soltn Svc, 3 year(s), On-site

Long summary description HP 3y 4h 13x7 Onsite RPOS Soltn Svc:
This is an auto-generated long summary of HP 3y 4h 13x7 Onsite RPOS Soltn Svc based on the first three specs of the first five spec groups.

HP 3y 4h 13x7 Onsite RPOS Soltn Svc. Number of years: 3 year(s), Response time: 4 h, Type: On-site

Get back to work quickly

Enjoy peace of mind knowing you have access to our knowledgeable expertise and efficient service and support for your complete POS solution (limited to base unit and up to 6 peripherals).

Troubleshoot remotely

HP will work during the coverage window to isolate the hardware incident and remotely troubleshoot, remedy, and resolve the incident.

Get fast onsite service

For hardware incidents that cannot be resolved remotely, an HP authorized representative will provide 4-hour onsite response technical support [1] on the POS solution hardware to return them to operating condition.

Keep your POS systems up and running

For HP Retail Point-of-Sale (POS) systems, this service covers the base unit as well as attached HP-branded peripherals.

Features
Type
On-site
Response time
4 h
Number of years
3 year(s)
Features
On-site support
Yes
Supplier features
Coverage period
36 month(s)
Country Distributor
Australia 1 distributor(s)