location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4y 4h 24x7 IA32 Wrkstn CPU HW Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U7950E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Dec 2022 23:35:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 4 year(s)
  • - Service time (hours x days): 24x7
  • - On-site support
Long product name HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support :
The short editorial description of HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support

HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support
More>>>
HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support:
The official marketing text of HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support as supplied by the manufacturer

When you operate around the clock, 7 days a week, you can't wait for your device to be repaired next week – or even the next day. You need quick access to remote technical assistance — and if required, 4-Hour Onsite Service [1]. This service is available 24 hours per day, 7 days a week, including HP holidays.

Short summary description HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support:
This short summary of the HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support, 4 year(s), On-site, 24x7

Long summary description HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support:
This is an auto-generated long summary of HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support based on the first three specs of the first five spec groups.

HP 4y 4h 24x7 IA32 Wrkstn CPU HW Support. Number of years: 4 year(s), Service time (hours x days): 24x7, Response time: 4 h, Type: On-site

Get back to work quickly

4-Hour Onsite Hardware Support provides remote assistance and 4-hour onsite response [1] for your covered hardware, helping you to improve product uptime.

Troubleshoot remotely

HP will work during the coverage window to isolate the hardware incident and remotely troubleshoot, remedy, and resolve the incident.

Get fast onsite service

For hardware incidents that cannot be resolved remotely, an HP authorized representative will provide 4-hour onsite response technical support [1] on covered hardware products to return them to operating condition.

Features
Type
On-site
Service time (hours x days)
24x7
Response time
4 h
Features
Number of years
4 year(s)
On-site support
Yes
Supplier features
Coverage period
48 month(s)
Country Distributor
Australia 1 distributor(s)