location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5y 4h 24x7 Onsite WS Only HW Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5y 4h 24x7 Onsite WS Only HW Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U1G47E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 5y 4h 24x7 Onsite WS Only HW Support
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 5 year(s)
  • - Service time (hours x days): 24x7
  • - On-site support
Long product name HP 5y 4h 24x7 Onsite WS Only HW Support :
The short editorial description of HP 5y 4h 24x7 Onsite WS Only HW Support

5 year 4 hour Onsite 24x7 Hardware Support for Workstations
More>>>
HP 5y 4h 24x7 Onsite WS Only HW Support:
The official marketing text of HP 5y 4h 24x7 Onsite WS Only HW Support as supplied by the manufacturer

HP Care Pack is an exclusive extended warranty services provided by HP when you buy any HP devices with us. HP Care Pack allows you to upgrade to a better warranty beyond the original warranty so you can rest assured that you are covered with better support for the entire time you are using your HP devices.

Short summary description HP 5y 4h 24x7 Onsite WS Only HW Support:
This short summary of the HP 5y 4h 24x7 Onsite WS Only HW Support data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5y 4h 24x7 Onsite WS Only HW Support, 1 license(s), 5 year(s), On-site, 24x7

Long summary description HP 5y 4h 24x7 Onsite WS Only HW Support:
This is an auto-generated long summary of HP 5y 4h 24x7 Onsite WS Only HW Support based on the first three specs of the first five spec groups.

HP 5y 4h 24x7 Onsite WS Only HW Support. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7, Response time: 4 h, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Service time (hours x days)
24x7
Features
Response time
4 h
Number of years
5 year(s)
On-site support
Yes
Brand Image Product code Product Stock Price from
HP 5/5/5 Warranty HP 5/5/5 Warranty
(show image)
275G4AV 5/5/5 Warranty 0.00
(excl. VAT)
0 (incl. VAT)
HP 9DV76AV Care Pack 1 license(s) 3 year(s) HP 9DV76AV Care Pack 1 license(s) 3 year(s)
(show image)
9DV76AV 9DV76AV 0.00
(excl. VAT)
0 (incl. VAT)
HP =>>>3/3/3 WARRANTY HP =>>>3/3/3 WARRANTY
(show image)
9FV92AV =>>>3/3/3 WARRANTY 0.00
(excl. VAT)
0 (incl. VAT)
HP 9JE60AV Care Pack 1 license(s) 3 year(s) HP 9JE60AV Care Pack 1 license(s) 3 year(s)
(show image)
9JE60AV 9JE60AV 0.00
(excl. VAT)
0 (incl. VAT)
HP =>>>3/3/3 WARRANTY HP =>>>3/3/3 WARRANTY
(show image)
9FX72AV =>>>3/3/3 WARRANTY 0.00
(excl. VAT)
0 (incl. VAT)
HP CTO 3/3/3 TWR WARR HP CTO 3/3/3 TWR WARR
(show image)
3WS51AV CTO 3/3/3 TWR WARR 0.00
(excl. VAT)
0 (incl. VAT)
HP Garantía 3/3/3 3 year(s) HP Garantía 3/3/3 3 year(s)
(show image)
2ZV81AV Garantía 3/3/3 0.00
(excl. VAT)
0 (incl. VAT)
HP 3AY29AV warranty/support extension 3 year(s) HP 3AY29AV warranty/support extension 3 year(s)
(show image)
3AY29AV 3AY29AV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)