HP logo

HP DeskJet 3732 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73145
Info modified on:
26 Jun 2024, 05:14:24
Short summary description HP DeskJet 3732 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3732, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Red, White

Long summary description HP DeskJet 3732 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3732. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Red, White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.