location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro MFP M280nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B80A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780299814 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:16:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get high-impact colour and increased convenience with lightning-fast print speeds, simple security solutions, high-quality colour, and easy mobile printing.[1]
  • - Get more pages and help protect your MFP, using Original HP Toner cartridges with JetIntelligence.[4]
  • - Print and scan from your smartphone, and easily order toner, with the HP Smart app.[5] Get a stable, reliable wireless connection with dual band Wi-Fi®.[6]
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)
Long product name HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi :
The short editorial description of HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi

HP Color LaserJet Pro MFP M280nw
More>>>
HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
The official marketing text of HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi as supplied by the manufacturer

Your first page, lightning fast
Grab your documents and go, with the fastest in-class First Page Out Time (FPOT).
Fast print speeds
Print your business documents quickly with fast print speeds.
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.
Built-in 250-sheet paper tray
Stay productive and change paper less often with a 250-sheet capacity paper tray.
Increased versatility – print, scan, copy, fax
Increase productivity with the automatic document feeder.
Breeze through tasks with automatic printing, scanning, copying, and faxing.
Print from USB
Easily print business documents from a USB drive directly at the device.
Convenient touchscreen control
Easily manage tasks at the device with an intuitive touchscreen.
Scan, send, simple
Scan digital files directly to email, network folders, and the cloud.
Increase security with HP JetAdvantage Private Print.
Increase security, restore control, and help avoid additional expenses - with HP JetAdvantage Private Print
Fundamental security and management features
High-quality color, page after page
Count on high-quality color and more pages than before with Original HP Toner cartridges with JetIntelligence.

Short summary description HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
This short summary of the HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP M280nw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP M280nw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Increase productivity with a colour MFP

Scan digital files directly to email, network folders, and more. Safeguard data, devices, and documents.[3]
Easily manage tasks at the device with an intuitive touchscreen. Print documents directly from a USB drive.
Get versatile performance and print, scan, copy, and fax.

More. Pages, Performance, and Protection.

Count on high-quality colour and more pages with Original HP Toner cartridges with JetIntelligence.[4]
Get the Original HP quality you paid for with anti-fraud technology.
Spend less time replacing toner, with optional high-yield cartridges.
Speed through print jobs right out of the box, using preinstalled Original HP Toner cartridges.

Easy mobile printing and scanning – HP Smart app

Print and scan from your smartphone, and easily order toner, with the HP Smart app.[5]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[6]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[7]
Simply tap the print button on your smartphone or tablet to print.[2]

Your first page, lightning fast

Grab your documents and go, with the fastest in-class First Page Out Time (FPOT).

Fast print speeds

Print your business documents quickly with fast print speeds.

HP Auto-On/Auto-Off Technology

Help save energy with HP Auto-On/Auto-Off Technology.[9]

Built-in 250-sheet paper tray

Stay productive and change paper less often with a 250-sheet capacity paper tray.

Increase productivity with the automatic document feeder.

Breeze through tasks with automatic printing, scanning, copying, and faxing.

Print from USB

Easily print business documents from a USB drive directly at the device.

Convenient touchscreen control

Easily manage tasks at the device with an intuitive touchscreen.

Scan, send, simple

Scan digital files directly to email, network folders, and the cloud.

Increase security with HP JetAdvantage Private Print.

Increase security, restore control, and help avoid additional expenses - with HP JetAdvantage Private Print

High-quality colour, page after page

Count on high-quality colour and more pages than before with Original HP Toner cartridges with JetIntelligence.

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
10.7 s
Time to first page (colour, normal)
12 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Time to first copy (black, normal)
11.2 s
Time to first copy (colour, normal)
14 s
Copies, maximum
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Optical scanning resolution (ADF)
300 x 300 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA
Scan speed (black)
26 ppm
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
150 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3, URF, PCLm, PDF
Printer fonts
Scalable, TrueType
All-in-One multitasking
Yes
Country of origin
China, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Paper tray 2 input capacity
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity (sheets)
250 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
42 dB
Sound power level (printing)
6.4 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
342 W
Power consumption (PowerSave)
0.1 W
Power consumption (printing)
342 W
Power consumption (ready)
8 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.759 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Special features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Utility, HP Device Toolbox, HP JetAdvantage Security Manager
HP Software provided
HP Software Installer, HP Software Uninstaller, HP Device Experience, HP Web Services Assist, HP Product Improvement Study, HP Scan Application
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating humidity range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 & CISPR 32: 2012 /EN 55032:2012 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
420 mm
Depth
388.6 mm
Height
334.1 mm
Weight
18 kg
Packaging data
Package width
498 mm
Package depth
398 mm
Package height
490 mm
Package weight
20.3 kg
Packaging content
Cables included
AC
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:18:18
Uk has collected 1 expert review for HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP M280nw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
Disclaimer

[1] Comparison based on manufacturers’ published specifications for First Page Out Time FPOT as of March 6, 2017. Includes colour laser MFPs < €450 and printers < €300 based on market share as reported by IDC as of Q4 2016. See www.hp.com/go/printerspeeds.
[2] For details on local printing requirements see www.hp.com/go/mobile printing.
[3] Optional HP JetAdvantage Security Manager for additional purchase. Available on select product models and firmware versions. See product documentation or see h10032.www1.hp.com/ctg/Manual/c03601723 (PDF 372KB) for details.
[4] Based on cartridge yields for HP 201X compared with HP 202X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[5] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see www.hp.com/go/mobileprinting.
[6] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[7] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[9] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.