HP logo

Samsung MLT-D303E Extra High Yield Black Toner Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3120
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name Samsung MLT-D303E Extra High Yield Black Toner Cartridge:

Samsung MLT-D303E Extra High Yield Black Toner Cartridge

Short summary description Samsung MLT-D303E Extra High Yield Black Toner Cartridge:

Samsung MLT-D303E Extra High Yield Black Toner Cartridge, 40000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D303E Extra High Yield Black Toner Cartridge:

Samsung MLT-D303E Extra High Yield Black Toner Cartridge. Black toner page yield: 40000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Samsung MLT-D303E Extra High Yield Black Toner Cartridge SV029A:
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.