location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung CLT-W406 Waste Toner Container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-W406 Waste Toner Container
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU428A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628445998 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Dec 2022 21:14:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Samsung CLT-W406 Waste Toner Container
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP Samsung CLT-W406 Waste Toner Container :
The short editorial description of HP Samsung CLT-W406 Waste Toner Container

Samsung CLT-W406 Waste Toner Container
More>>>
Short summary description HP Samsung CLT-W406 Waste Toner Container:
This short summary of the HP Samsung CLT-W406 Waste Toner Container data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung CLT-W406 Waste Toner Container, Laser, China, HP, CLP-360/365/365W, Xpress C410W, CLX-3300/3305/3305W, Xpress C460W/C460FW, 10 - 80%, 10 - 30 °C

Long summary description HP Samsung CLT-W406 Waste Toner Container:
This is an auto-generated long summary of HP Samsung CLT-W406 Waste Toner Container based on the first three specs of the first five spec groups.

HP Samsung CLT-W406 Waste Toner Container. Print technology: Laser, Country of origin: China, Brand compatibility: HP. Quantity per pack: 1 pc(s), Package width: 129 mm, Package depth: 127 mm

Features
Print technology
Laser
Country of origin
China
Brand compatibility
HP
Compatibility
CLP-360/365/365W, Xpress C410W, CLX-3300/3305/3305W, Xpress C460W/C460FW
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Packaging data
Quantity per pack
1 pc(s)
Package width
129 mm
Package depth
127 mm
Package height
56 mm
Package weight
200 g