HP logo

HP Samsung CLT-R407 Imaging Unit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6935
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name HP Samsung CLT-R407 Imaging Unit:

Samsung CLT-R407 Imaging Unit

Short summary description HP Samsung CLT-R407 Imaging Unit:

HP Samsung CLT-R407 Imaging Unit, 24000 pages, Black, Yellow, Cyan, Magenta, China, Laser, Samsung, CLP-320/320N/325/325W, CLX-3185/3185N/3185FN/3185FW

Long summary description HP Samsung CLT-R407 Imaging Unit:

HP Samsung CLT-R407 Imaging Unit. Page yield: 24000 pages, Suitable for printing colours: Black, Yellow, Cyan, Magenta, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 358 mm, Package depth: 291 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Samsung CLT-R407 Imaging Unit SU412A:
[2] Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.