HP logo

Samsung CLT-M406S Magenta Toner Cartridge

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2244
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name Samsung CLT-M406S Magenta Toner Cartridge:

Samsung CLT-M406S Magenta Toner Cartridge

Short summary description Samsung CLT-M406S Magenta Toner Cartridge:

Samsung CLT-M406S Magenta Toner Cartridge, 1000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLT-M406S Magenta Toner Cartridge:

Samsung CLT-M406S Magenta Toner Cartridge. Colour toner page yield: 1000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Disclaimer Samsung CLT-M406S Magenta Toner Cartridge SU260A:
[2] Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.