HP logo

Samsung CLT-K406S Black Toner Cartridge

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2173
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
This product is warranted to be free from defects in materials and workmanship
Long product name Samsung CLT-K406S Black Toner Cartridge:

Samsung CLT-K406S Black Toner Cartridge

Samsung CLT-K406S Black Toner Cartridge:

Black Laser Toner - 1,500 Page Yield[2]
Samsung genuine 1,500-page yield Black toner cartridges, Eco-Friendly Certified by TÜV Rheinland®, work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.[2]

Short summary description Samsung CLT-K406S Black Toner Cartridge:

Samsung CLT-K406S Black Toner Cartridge, 1500 pages, Black, 1 pc(s)

Long summary description Samsung CLT-K406S Black Toner Cartridge:

Samsung CLT-K406S Black Toner Cartridge. Black toner page yield: 1500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Loading...
Disclaimer Samsung CLT-K406S Black Toner Cartridge SU126A:
[2] Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.