location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-SCF3001 550-sheet Second Cassette Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS519D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628423804 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 550 sheets
  • - Brand compatibility: Samsung
Long product name HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder :
The short editorial description of HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder

Samsung SL-SCF3001 550-sheet Second Cassette Feeder
More>>>
Short summary description HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder:
This short summary of the HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder, Paper tray, Samsung, C4000, 550 sheets, 60 - 163 g/m², China

Long summary description HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder:
This is an auto-generated long summary of HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder based on the first three specs of the first five spec groups.

HP Samsung SL-SCF3001 550-sheet Second Cassette Feeder. Type: Paper tray, Brand compatibility: Samsung, Compatibility: C4000. Width: 420 mm, Depth: 453 mm, Height: 147 mm. Package width: 498 mm, Package depth: 558 mm, Package height: 249 mm

Features
Type *
Paper tray
Brand compatibility *
Samsung
Compatibility *
C4000
Maximum capacity
550 sheets
Supported media weight(s)
60 - 163 g/m²
Country of origin
China
HP segment
Business, Home
Weight & dimensions
Width
420 mm
Depth
453 mm
Height
147 mm
Packaging data
Package width
498 mm
Package depth
558 mm
Package height
249 mm