location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M5360RX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS403C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628540259 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 53 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Ethernet LAN connection
  • - 1500 MHz
  • - 42.8 kg
Long product name Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm :
The short editorial description of Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm

Samsung MultiXpress SL-M5360RX Laser Multifunction Printer
More>>>
Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm:
The official marketing text of Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm as supplied by the manufacturer

Smart UX Center streamlines your workflows
Smart UX Center is a comprehensive, Android-based printing user interface, complete with an open and steadily growing ecosystem of apps and widgets designed to enhance work productivity.
Easy-to-use touch panel with exceptional responsiveness
The SMART MultiXpress M5360RX comes with an interactive 7-inch IR type touch screen panel. Its excellent sensitivity enables users to easily take advantage of all the features even when operating with a pen or gloved hand.
Work smarter and more efficiently with a wide variety of apps
Improve work productivity by customizing the user interface to suit your company’s needs. Apps and widgets in the App Center can help automate frequently performed tasks or remotely diagnose printer failures. See printingapps.samsung.com/apps.
XOA-E support for better productivity
The XOA-E platform supports Samsung in-house solutions and ISV solutions for all your business requirements. Access a variety of Samsung in-house solutions and secure in-house print operations—all without a server—and manage devices conveniently.
Print heavy documents fast with a quad-core CPU (1.5 GHz)
The SMART MultiXpress M5360RX is equipped with the quad-core 1.5GHz CPU, which delivers high-performance interpreting and rendering emulation to enable fast printing speeds for heavy documents.
Sharpen your text and images with ReCP technology
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]
Enhance productivity with variable options
Boost productivity with various paper feeding options including a cabinet stand, short stand, and a 500-sheet finisher that automatically staples up to 50 sheets. Print up to 3,240 pages with a high-capacity feeder and second cassette feeder.[1]
Get a TCO advantage with high-yield toner and long-life drum
Reduce labor costs for heavy printing with ultra-high-yield toner cartridges and drums. Samsung genuine toner can lower your TCO with a yield of 30,000 standard black-and-white pages and drums that yield 100,000. [1]
Exceptionally low power consumption in sleep mode
Cut down on electrical costs with the energy efficient SMART MultiXpress M5360RX. It has low power consumption even in sleep mode.

Short summary description Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm:
This short summary of the Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-M5360RX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-M5360RX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Work smarter with an intuitive Smart UX Center

Smart UX Center streamlines your workflows
Easy-to-use touch panel with exceptional responsiveness
Work smarter and more efficiently with a wide variety of apps
XOA-E support for better productivity

Print more in less time with precision and speed

Print heavy documents fast with a quad-core CPU (1.5 GHz)
Sharpen your text and images with ReCP technology
Enhance productivity with variable options

Long-lasting supplies and money saving technology

Get a TCO advantage with high-yield toner and long-life drum
Exceptionally low power consumption in sleep mode

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
53 ppm
Warm-up time
35 s
Time to first page (black, normal)
7.5 s
Tray protection function
Yes
Auto tray switching function
Yes
Tray priority settings function
Yes
Barcode printing
Yes
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Poster printing function
Yes
Secure PDF printing function
Yes
Eco printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
53 cpm
Time to first copy (black, normal)
4.5 s
Copies, maximum
9999 copies
Copier resize
25 - 400%
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Copy margin (auto center)
Yes
Copy margin (custom)
Yes
Center erase function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Enhanced scanning resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, Fax, PC, SMB, USB
Scan speed (colour)
53 ppm
Scan speed (black)
53 ppm
Duplex scan speed (colour)
35 ppm
Duplex scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Scan drivers
SANE, TWAIN
Twain version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 12500 pages per month
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, TIFF, XPS
Optional functions
Fax
Input & output capacity
Total number of input trays *
1
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity (sheets)
3240 sheets
Maximum output capacity (sheets)
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Labels, Letterhead, Postcard, Recycled paper, Thick paper, Thin paper
Multi-purpose Tray media types
Envelopes, Hole punched paper, Labels, Letterhead, Preprinted forms, Recycled paper, Thick paper, Thin paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL, Monarch
Custom media width
98 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Maximum media thickness
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
IPSec, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP / IP, LPR / LPD, IPP, ThinPrint, Google Cloud Print, AirPrint, WSD Print, FTP, HTTP, SNMP (v1 / 2c) TCP / IPv4, IPv6, DHCP, BOOTP, AutoIP, / 3), Telnet, SLP, Bonjour, UPnP (SSDP), WSD Discovery, SMTP, FTP, I-Fax (T.37), LDAP, SMB, Kerberos, WSD Scan
Supported network protocols (IPv6)
TCP / IP, LPR / LPD, IPP, ThinPrint, Google Cloud Print, AirPrint, WSD Print, FTP, HTTP, SNMP (v1 / 2c) TCP / IPv4, IPv6, DHCP, BOOTP, AutoIP, / 3), Telnet, SLP, Bonjour, UPnP (SSDP), WSD Discovery, SMTP, FTP, I-Fax (T.37), LDAP, SMB, Kerberos, WSD Scan
IP address filtering
Yes
HDD overwrite
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
4096 MB
Memory slots
1
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Processor number of cores
4
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
59 dB
Sound power level (standby)
37 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (printing)
900 W
Power consumption (copying)
900 W
Power consumption (ready)
30 W
Power consumption (sleep)
2 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.9 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Ubuntu 10.04, Ubuntu 11.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Certificates
Certification
CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
630 mm
Depth
501 mm
Height
645 mm
Weight
42.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
30000 pages
Manual
Yes
Power cord included
Yes
Other features
Power management
Yes
Disclaimer Samsung MultiXpress SL-M5360RX Laser A4 1200 x 1200 DPI 53 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung.
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[4] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.