location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4530ND Laser Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ProXpress SL-M4530ND Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS397P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018143272 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 May 2019
Product end of life date
Long product name Samsung ProXpress SL-M4530ND Laser Printer :
The short editorial description of Samsung ProXpress SL-M4530ND Laser Printer

Samsung ProXpress SL-M4530ND Laser Printer
More>>>
Samsung ProXpress SL-M4530ND Laser Printer:
The official marketing text of Samsung ProXpress SL-M4530ND Laser Printer as supplied by the manufacturer

The ProXpress M4530ND offers cost-effective printing. Its toner capacity enables more prints with fewer cartridge replacements. The high-powered processing supports fast, efficient performance for enterprises of all sizes.

Short summary description Samsung ProXpress SL-M4530ND Laser Printer:
This short summary of the Samsung ProXpress SL-M4530ND Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4530ND Laser Printer

Long summary description Samsung ProXpress SL-M4530ND Laser Printer:
This is an auto-generated long summary of Samsung ProXpress SL-M4530ND Laser Printer based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4530ND Laser Printer

Print withexcellent speed and professional quality

Accelerate business with a 1 GHz dual-core CPU
Deliver prints at an impressive 45 pages per minute
Sharpen your text and images with ReCP technology[1]

Minimize print costs with high-yield consumables

Lower expenses with higher-capacity toner and drum

Lower expenses with higher-capacity toner (40K) and drum (100K)

Get the most out of your resources with ultra-high-yield consumables. A 40,000-page toner and 100,000-page drum capacity sustain your heavy printing for longer, with fewer replacements and lower costs.

Sharpen your text and images with ReCP technology

Samsung Rendering Engine for Clean Pages(ReCP) puts your business in the best light with brilliant, professional-caliber prints. Sharp edges and clean, thin lines improve readability and imagery so your message comes across perfectly clear.

Accelerate business with a 1GHz dual-core CPU

Your time is valuable. That's why we've cut the wait for printouts with a 1 GHz dual-core CPU, delivering prints at an impressive 45 pages per minute. Work performance is faster, smoother and efficient—the way is should be.

Disclaimer Samsung ProXpress SL-M4530ND Laser Printer:
Disclaimer

[1] ReCP stands for Rendering engines for Clean Pages