location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4030ND Laser Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ProXpress SL-M4030ND Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS388G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628388509 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:09:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Dec 2020
Product end of life date
Bullet Points Samsung ProXpress SL-M4030ND Laser Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - 1000 MHz
Long product name Samsung ProXpress SL-M4030ND Laser Printer :
The short editorial description of Samsung ProXpress SL-M4030ND Laser Printer

Samsung ProXpress SL-M4030ND Laser Printer
More>>>
Samsung ProXpress SL-M4030ND Laser Printer:
The official marketing text of Samsung ProXpress SL-M4030ND Laser Printer as supplied by the manufacturer

The Samsung ProXpress M4030ND produces professional-caliber prints with robust reliability and high-level security. A 1 GHz dual-core processor delivers faster printing speeds than a single-core processor.

Short summary description Samsung ProXpress SL-M4030ND Laser Printer:
This short summary of the Samsung ProXpress SL-M4030ND Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4030ND Laser Printer, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description Samsung ProXpress SL-M4030ND Laser Printer:
This is an auto-generated long summary of Samsung ProXpress SL-M4030ND Laser Printer based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4030ND Laser Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD

Productivity with high-speed, professional prints

Fast printing with a 1 GHz dual-core CPU
HIgh-quality text and images with ReCP
Heavier paper handling with 4 x 550 sheet second cassette feeder (SCF)
Convenient authentication using a mobile phone

Reliable, secure and eco-safe printing

Enterprise level security for safer printing
Excellent max monthly duty cycle
Certified safe toner (TÜV)

Fast printing with a 1 GHz dual-core CPU

The ProXpress M4030ND has a 1 GHz dual-core processor and 256MB of memory that can be extended up to 2GB. That makes it capable of printing up to 40 pages per minute (ppm) to reduce completion time of even the heaviest print jobs.[1]

High-quality text and images with ReCP

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. A outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]

Enterprise level security for safer printing

The ProXpress M4030ND offers excellent control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.

Heavier paper handling with 4 x 550 Sheet SCF

The ProXpress M4030ND enhances printer performance with a robust design built to handle heavier paper.The efficient multipurpose tray also feeds multiple sheets and can be configured to handle up to 2,850 pages.[1]

Excellent max monthly duty cycle

The ProXpress M4030ND provides highly reliable operation with the excellent max monthly duty cycle to ensure job is handled to perfection.

Convenient authentication using a mobile phone

The ProXpress M4030ND offers secure authentication and mobile tap-to-print functionality with NFC Pro technology. Simply tap, then print documents from any NFC-supported mobile device.

Certified safe toner (TÜV)

Our genuine Samsung toner meets the strict requirements for low levels of contaminants and hazardous substance emissions set by TÜV Rheinland®[1]

Printing
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6 s
Watermark printing
Yes
Secure printing
Yes
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2000 - 12000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, SPL, PS3
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity (sheets)
2300 sheets
Maximum output capacity (sheets)
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Custom media width
76 - 216 mm
Paper tray media weight
60 - 220 g/m²
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (printing)
7.1 dB
Design
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B), CISPR 22, CISPR 24, IEC 61000-4-2: 2009, IEC 61000-4-3: 2010, IEC 61000-4-4: 2004, IEC 61000-4-5: 2006, IEC 61000-4-6: 2009, IEC 61000-4-8: 2009, IEC 61000-4-11: 2004 (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
700 W
Power consumption (ready)
50 W
Energy Star Typical Electricity Consumption (TEC)
1.9 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
421.4 mm
Depth
460.5 mm
Height
351 mm
Weight
15.5 kg
Packaging data
Package width
536 mm
Package depth
564 mm
Package height
472 mm
Package weight
20 kg
Packaging content
Cables included
AC
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, Easy Printer Manager, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Non-operating relative humidity (non-condensing)
10 - 90%
Acoustic power emissions (ready)
38 dB
Acoustic pressure emissions bystander (ready)
30 dB
Disclaimer Samsung ProXpress SL-M4030ND Laser Printer:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung.