location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C430W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS230B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628506163 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2017
Product end of life date
Bullet Points Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN connection
  • - LED Built-in display
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - 400 MHz
Long product name Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi

Samsung Xpress SL-C430W Color Laser Printer
More>>>
Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Enables easy setup with quick, 3-step installation without a USB connection or CD
Simplifies mobile printing with Near Field Communication (NFC) technology and Wi-Fi Direct
Prints with intuitive MobilePrint app on iOS®, Android™ and Microsoft® Windows® phones
Enables Samsung Cloud Print™, Google Cloud Print™ and AirPrint™
Provides high toner yield of up to 1,500 pages
Helps save on operating costs with one-touch Eco button
Produces smooth images and clean text with ReCP technology and Smart Color Management System (CMS)
Prints fast with advanced 400 MHz CPU

Short summary description Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C430W, Laser, Colour, 2400 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C430W. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Display: LED. Network ready, Wi-Fi. Product colour: Black, Grey

Easy to install and use, including mobile printing

Enables easy setup with quick, 3-step installation without a USB connection or CD
Simplifies mobile printing with Near Field Communication (NFC) technology and Wi-Fi Direct
Prints with intuitive MobilePrint app on iOS®, Android™ and Microsoft® Windows® phones
Enables Samsung Cloud Print™, Google Cloud Print™ and AirPrint™

Cost-effective to operate

Provides high toner yield of up to 1,500 pages
Helps save on operating costs with one-touch Eco button

Fast, high-quality output

Produces smooth images and clean text with ReCP technology and Smart Color Management System (CMS)
Prints fast with advanced 400 MHz CPU

Printing
Duplex printing mode
Manual
Print resolution colour
2400 x 600 DPI
Print resolution black
2400 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
20000 pages per month
Recommended duty cycle
100 - 500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
SPL
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
150 sheets
Maximum output capacity (sheets)
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
152 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, IPSec, SNMPv2, SNMPv3, TKIP, WEP, WPA
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
48 dB
Performance
Sound power level (printing)
6.3 dB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
Yes
Display
LED
Control type
Buttons
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
290 W
Power consumption (ready)
60 W
Energy Star Typical Electricity Consumption (TEC)
1.1 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
382 mm
Depth
396 mm
Height
211 mm
Weight
10 kg
Packaging data
Package width
471 mm
Package depth
413 mm
Package height
305 mm
Package weight
12.1 kg
Packaging content
Warranty card
Yes
Manual
Yes
Cables included
AC
Bundled software
Samsung Common Installer, Total Uninstaller, SPL print driver, Easy Printer Manager, Printer Diagnostics, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Logistics data
Pallet gross weight
12.1 kg
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Non-operating relative humidity (non-condensing)
10 - 90%
Acoustic pressure emissions bystander (ready)
43 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:38:53
Uk has collected 7 expert reviews for Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Country Distributor
United Arab Emirates 1 distributor(s)
Disclaimer Samsung Xpress SL-C430W Colour 2400 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[2] Copyright © 2015 Samsung Electronics Co., Ltd. All rights reserved. Samsung and Samsung Cloud Print are either trademarks or registered trademarks of Samsung Electronics Co., Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. iOS is a trademark of Cisco registered in the United
States and certain other countries and used with permission by Apple. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.