location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS213H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628384099 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer :
The short editorial description of Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer

Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer
More>>>
Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer:
The official marketing text of Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer as supplied by the manufacturer

Lower TCO with larger toner capacity
High-capacity toner cartridges yield 8K in mono and 5K in color, supporting businesses with heavy print demands and cutting cartridge costs. Long-lasting consumable parts significantly reduce maintenance costs.
Reduce power consumption with Samsung IFS technology
Energy-efficient Instant Fusing System (IFS) technology shortens warm-up periods before print jobs. The technology minimizes total energy consumption when the device is sleeping, warming up and operating.
Enhance graphic quality with Samsung ReCP technology
Samsung’s unique ReCP technology, built into Samsung ProXpress C3060ND, ensures crisp detail so that even the smallest printed text is legible. ReCP also delivers clean text and image scans, reducing blurry patterns.
Get high-quality print output with crisp detail
With the Samsung ProXpress C3060ND, businesses can print images in the natural colors of the original image, including all the small details, with a wider contrast range.Even complex blueprints can be printed with intricate details.
Experience strong performance with a dual CPU
Samsung ProXpress C3060ND is equipped with a dual CPU optimized for printing. The dual CPU boosts work productivity with remarkable print speed for heavy jobs, particularly when printing graphic images.
Support various types of thicker paper
Expand your range of productivity with Samsung ProXpress C3060ND. Print documents from office envelopes to professional certificates with support for various types of thick paper up to 220 g/m².
Ready for PrinterOn
Print securely and efficiently from virtually anywhere. Because Samsung ProXpress C3060 Series is ready for PrinterOn, you can easily add other devices.

Short summary description Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer:
This short summary of the Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer

Long summary description Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer:
This is an auto-generated long summary of Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer

Source Testseek summary Average rating
Reviews
Updated:
2018-04-21 14:55:45
Uk has collected 6 expert reviews for Samsung ProXpress SL-C3060ND Color Laser Multifunction Printer and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-04-21 14:55:45
This is a quick printer - Samsung claims it can deliver up to 30 black or colour pages every minute - but there are other gaps in its specification. Chief among these is the meagre 250-sheet paper tray fitted as standard. At least you can upgrade with up...
Bottom line It's quick and cheap to run with great results, but it's a shame the ProXpress C3060FR costs so much...
60%