HP logo

Samsung ProXpress SL-C3060FR Laser A4 9600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11928
Info modified on:
10 Mar 2024, 10:10:44
Long product name Samsung ProXpress SL-C3060FR Laser A4 9600 x 600 DPI 30 ppm:

Samsung ProXpress SL-C3060FR Color Laser Multifunction Printer

Samsung ProXpress SL-C3060FR Laser A4 9600 x 600 DPI 30 ppm:

Lower TCO with larger toner capacity
High-capacity toner cartridges yield 8K in mono and 5K in color, supporting businesses with heavy print demands and cutting cartridge costs. Long-lasting consumable parts significantly reduce maintenance costs.
Reduce power consumption with Samsung IFS technology
Energy-efficient Instant Fusing System (IFS) technology shortens warm-up periods before print jobs. The technology minimizes total energy consumption when the device is sleeping, warming up and operating.
Enhance graphic quality with Samsung ReCP technology
Samsung’s unique ReCP technology, built into Samsung ProXpress C3060FR, ensures crisp detail so that even the smallest printed text is legible. ReCP also delivers clean text and image scans, reducing blurry patterns.
Get high-quality print output with crisp detail
With the Samsung ProXpress C3060FR, businesses can print images in the natural colors of the original image, including all the small details, with a wider contrast range. Complex blueprints can be printed with intricate details.
Experience strong performance with a dual CPU
Samsung ProXpress C3060FR is equipped with a dual CPU optimized for printing. The dual CPU boosts work productivity with remarkable print speed for heavy jobs, particularly when printing graphic images.
Support various types of thicker paper
Expand your range of productivity with Samsung ProXpress C3060FR. Print documents from office envelopes to professional certificates with support for various types of thick paper up to 220 g/m².
Simplify integration with support for XOA-Web
Connect to printing solutions with XOA-Web for fast and easy integration to help your business run more efficiently and smoothly.
Ready for PrinterOn
Print securely and efficiently from virtually anywhere. Because Samsung ProXpress C3060 Series is ready for PrinterOn, you can easily add other devices.

Short summary description Samsung ProXpress SL-C3060FR Laser A4 9600 x 600 DPI 30 ppm:

Samsung ProXpress SL-C3060FR, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-C3060FR Laser A4 9600 x 600 DPI 30 ppm:

Samsung ProXpress SL-C3060FR. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.