location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C1860FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS205T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628479832 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - Wi-Fi Ethernet LAN connection
  • - 533 MHz
  • - 21.4 kg
Long product name Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi :
The short editorial description of Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi

Samsung Xpress SL-C1860FW Color Laser Multifunction Printer
More>>>
Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:
The official marketing text of Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer

Samsung NFC Print™: Tap, print and go
Workers can simply tap their smart devices[2] to print, scan or fax to a MFP with the Samsung Mobile Print app on their mobile devices[2] thanks to Samsung NFC Print™.
Google Cloud Print™ ready
Simply register your printer to your Google account with the Samsung Mobile Print app by tapping your mobile device[2]. Then use Google Cloud Print™ to print from mobile devices[2] virtually anywhere.
Samsung Mobile Print app: Advanced mobile printing with more options
Print with powerful features, including N-up printing, image size adjustment, and support for mobile scan and mobile fax. Just tap when a print error occurs and a video clip guides you through fixing jams, empty toner and more.
Quality printouts with ReCP technology and high-density resolution
Samsung ReCP technology and up to 9,600 x 600 dpi effective output improve the quality and vibrancy of your color printing. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.[1]
Crisp, glossy images with Samsung’s polymerized toner
In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Also, its high wax content improves the image gloss and enhances durability, preventing unwanted fading.
A high level of printing performance
Accelerating your business productivity begins with your printer. With its 18 pages per minute in A4 output and a first page out time of just 16 seconds, the Xpress C1860FW doesn’t let you down.[1]
More power, high speed, great productivity
The Xpress C1860FW,with Samsung’s dual CPU and 256 MB memory, is designed to handle large, complex print jobs so you don't have to wait for your printouts.
Easy operating panel
The 4.3-inch color touchscreen is clear and simple to read. It has never been easier to track your print jobs and activate every unique feature these versatile MFPs offer.
USB direct printing
If you have jobs stored on a memory stick that you need to print, you can send them directly through our special USB docket, located just below the operating panel.
High yield, low costs
Higher-yield cartridges mean more time between changes, saving you time and consumables, which can translate into lower per-page costs and reduced TCO.
Less power, less to pay
Samsung’s Xpress C1860FW provides excellent energy consumption of only 1.48 kWh (Less than 1.68 kWh with Wi-Fi Direct on—as measured by the Energy Star program).[1]

Short summary description Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C1860FW, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C1860FW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Copies, maximum
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, USB
Scan speed (colour)
16 ppm
Scan speed (black)
16 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Twain version
1.9
Fax
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto redial
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring detection supported
Yes
Caller ID
Yes
Features
Maximum duty cycle *
40000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3, SPL
All-in-One multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Manual feeder
Yes
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose Tray media types
Envelopes, Plain paper, Preprinted forms, Recycled paper, Thin paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL, Monarch
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
32 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
2.4 W
Power consumption (PowerSave, Wi-Fi Direct on)
3.6 W
Power consumption (ready)
50 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
SuSE Linux 10
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
426 mm
Height
448 mm
Weight
21.4 kg
Packaging data
Package width
549 mm
Package depth
555 mm
Package height
598 mm
Package weight
25.7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
700 pages
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 01:58:32
Uk has collected 11 expert reviews for Samsung Xpress SL-C1860FW Laser A4 9600 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-25 01:58:31
Tap an NFC-capable device and the printer creates a direct Wi-Fi connection for scans or printsThe C1860FW is taller than an inkjet MFP, and at 21kg you might need a hand lifting it. In the base is a 250-sheet cassette with an unusual double-decker arra...
Bottom line Samsung's C1860FW is great if you want a colour laser MFP for a small office, but an equivalent inkjet is cheaper to run...
100%
Digitaltrends.com
Updated:
2018-01-25 01:58:31
In most households, affordable inkjet-based printers are normally what you'll find. But there are times when you want the crispness and feel of laser printing, such as people who run a small business from home. The Samsung Xpress C1860FW ($643 retail, but...
Good Fast prints, Great-looking output, Excellent connectivity...
Bad Expensive for home use, Toner replacement costs are high, No duplexing...
Bottom line We like the C1860FW. It's fast and the output is really good-looking – even with photo prints, which Samsung doesn't claim as a feature. But it's fairly expensive for a home MFP. We could forgive the price if the MFP offered less-expensive supplies and p...
60%
trustedreviews.com
Updated:
2018-01-25 01:58:31
What is the Samsung Xpress C1860FW? Since it entered it, Samsung has taken a substantial share of the colour laser printer and all-in-one market. The Xpress range has innovated with features such as NFC connection for easy mobile print and the C1860FW cla...
Good NFC Tap and Print, Front-panel USB, Eco-driver...
Bad Awkward multi-purpose feed, 20s pre-processing, Bangs and clunks...
Bottom line Samsung Xpress C1860FW - Print Speeds If you include pre-processing time when measuring print speeds, there's no way you can get to Samsung's quoted 18ppm for colour or mono. We saw a speed of 7.7ppm on out 5-page mono test print, though this did rise to...
80%