location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung ML-6510ND Laser Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ML-6510ND Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS153H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628386697 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 May 2019
Product end of life date
Bullet Points HP Samsung ML-6510ND Laser Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offering a robust, durable and reliable design, the Samsung ML-6510ND helps your business to stay productive by delivering high availability and simple manageability.
  • - With innovative features and high capacity toner cartridges, the Samsung ML-6510ND enables your business to deliver considerable savings on your print costs.
  • - By harnessing fast print speeds and convenient functions, the Samsung ML-6510ND delivers the reliable, high-quality performance that today’s diverse and busy office demands.
Long product name HP Samsung ML-6510ND Laser Printer :
The short editorial description of HP Samsung ML-6510ND Laser Printer

Samsung ML-6510ND Laser Printer
More>>>
HP Samsung ML-6510ND Laser Printer:
The official marketing text of HP Samsung ML-6510ND Laser Printer as supplied by the manufacturer

Delivering a business print solution that answers both simplicity and productivity needs can be a challenge. With hassle-free integration and easy-to-use functionality, the Samsung Mono Laser Printer ML-6510ND delivers productivity—simply.

Short summary description HP Samsung ML-6510ND Laser Printer:
This short summary of the HP Samsung ML-6510ND Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung ML-6510ND Laser Printer

Long summary description HP Samsung ML-6510ND Laser Printer:
This is an auto-generated long summary of HP Samsung ML-6510ND Laser Printer based on the first three specs of the first five spec groups.

HP Samsung ML-6510ND Laser Printer

Simplicity at every turn

Reliable paper handling
Simple to maintain
Easy operational panel
USB direct printing

Efficient and economical

One-touch Eco button
Polymerized toner

Productive and convenient

Powerful performance
Effective paper handling
Polymerized toner

Easy operational panel

The Samsung ML-6510ND delivers user-friendly functionality that enhances productivity and increases value. The 4-line LCD control panel and numeric keypad facilitates effective operation of the device – regardless of technical ability.

Simple to maintain

The Samsung User Replaceable Maintenance Kit is a kit of easy-to-install parts that require periodic replacement, reducing the need for routine service visits and the downtime waiting for replacement parts or service calls.

One-touch Eco button

A convenient one-touch Eco button enables you to save paper. Administrators can set up options such as duplex or 2-up printing, where two pages are printed per sheet of paper.

Reduced total cost of ownership

Printing up to 30,000 pages per toner cartridge, the Samsung ML-6510ND can deliver a lower cost per page and fewer replacements than standard toner cartridges. Separate toner and drum cartridges enable replacement of the drum unit only when required.

Reliable paper handling

Its monthly duty cycle of up to 275,000 sheets ensures it can cope with the pressures of a busy office. Samsung’s anti-jam friction roller system reduces the occurrence of multiple sheet pickups, misfeeds and paper jams.[1]

USB direct printing

For busy workgroups, a USB port on the front panel of the printer provides the ability to easily print compatible files directly from a USB memory device—removing the need to connect to a PC.

Barcode printing

Samsung’s barcode printing solution integrates seamlessly into enterprise applications with barcode fonts that improve the efficiency of automatic data collection processes and help lower associated costs.

Effective paper handling

The Samsung ML-6510ND paper handling capabilities include duplex as standard, high paper capacity, and heavy media compatibility. The main tray and multipurpose tray manage envelopes, cardstock and other special media.

SyncThru™ Web Admin

Samsung SyncThru™ web admin manages networked printers. It provides increased efficiency and productivity by allowing IT administrators, support staff and users to manage, monitor and diagnose multiple devices remotely via a familiar Web interface.

Powerful performance

700MHz processor with Samsung’s System-On-Chip technology and 1 Gbit LAN support enables large documents from multiple users to be processed quickly. Print speeds of up to 62 ppm (A4) and a first print out time of less than 8 seconds are possible.[1]

Polymerized toner

In addition to eliminating paper curling, your printouts will have crisper lines and sharper images with Samsung polymerized toner. Its high wax content improves the image gloss and enhances durability, preventing unwanted fading.

CounThru™

CounThru™ is a managed print service from Samsung that provides the insight required for businesses to remotely manage and optimize a distributed system of network printers across their enterprise for full financial and operational reporting.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:07:46
Uk has collected 2 expert reviews for HP Samsung ML-6510ND Laser Printer and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 01:07:46
Review date: 13 September, 2011. Review by: Jamie Carter Samsung has been busy trying to dominate the printer market with budget models aplenty - and helping introduce laser printing to the masses. The ML-6510ND is at the vanguard with a great value...
Good Fast with decent print quality; Eco mode; duplex printing; easy to configure...
Bad Printing from USB is inconsistent; loud; bulky.
100%
trustedreviews.com
Updated:
2019-12-02 01:07:46
Samsung is one of the leading manufacturers of office laser printers and makes machines from personal desktop machines up to fast workgroup devices. The ML-6510ND is definitely one of the latter; indeed Samsung claims it's the fastest laser printer in the...
Good Eco button for quick cost savings, Secure printing via number pad, Easily expanded...
Bad Not as fast as Samsung thinks, Big, bulky machine for single-function, Noisy when printing...
Bottom line So, can the Samsung ML-6510ND print at 62ppm as its manufacturer claims? Well, not from our results, but it's still the fastest printer we've yet tested. Our five-page text test gave 20.0ppm and the longer, 20-page document increased this substantially, t...
90%
Disclaimer HP Samsung ML-6510ND Laser Printer:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung.