location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-5510ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-5510ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS150N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628504275 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-5510ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Maximum duty cycle: 275000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - 700 MHz
Long product name Samsung ML-5510ND 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-5510ND 1200 x 1200 DPI A4

Laser, 1200 x 1200dpi, 52ppm, A4, 700MHz, 256MB, USB, LCD
More>>>
Samsung ML-5510ND 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-5510ND 1200 x 1200 DPI A4 as supplied by the manufacturer

Delivering a business print solution that provides both simplicity and productivity can be a challenge. With hassle-free integration and easy-to-use functionality, the Samsung Mono Laser Printer ML-5510ND delivers outstanding productivity – simply.

Reliable paper handling
Its high monthly duty cycle of up to 275,000 sheets ensures it can cope with the pressures of a busy office. Samsung’s anti-jam friction roller system significantly reduces the occurrence of multiple sheet pickups, misfeeds and paper jams.[1]

Simple to maintain
The Samsung User Replaceable Maintenance Kit provides easy-to-install parts that require periodical replacement. It reduces the need for routine service visits and avoids long periods of downtime while waiting for replacement parts or service calls.

Easy operational panel
The Samsung ML-5510ND delivers user-friendly functionality that enhances productivity and increases value. The 4-line LCD control panel and numeric keypad facilitate effective operation of the device – regardless of technical ability.

USB direct printing
For busy workgroups, a USB port on the front panel of the printer provides the ability to easily print compatible files directly from a USB memory device – removing the need to connect to a PC.

One-touch Eco button
A convenient one-touch Eco button enables you to save paper. Administrators can set-up options such as duplex or 2-up printing, where two pages are printed per sheet of paper.

Reduced total cost of ownership
Printing up to 30,000 pages per toner cartridge, the ML-5510ND can deliver a lower cost per page and requires fewer replacements than standard cartridges. With separate toner and drum cartridges, you can replace the drum unit only when required.

Powerful performance
A powerful 700MHz processor with Samsung’s state-of-the-art System-On-Chip technology delivers print speeds of up to 52 ppm (A4) and a first print out time of less than 8 seconds. 1 Gbit LAN support enables fast processing of large documents. [1]

Effective paper handling
The Samsung ML-5510ND capabilities include duplex as standard, high paper capacity, heavy media compatibility and many finishing options. The main tray and multipurpose tray can manage envelopes, cardstock and other special media.

Polymerized toner
In addition to eliminating paper curling, your printouts will have crisper lines and sharper images with Samsung polymerized toner. Its high wax content improves the image gloss and enhances durability, preventing unwanted fading.

SyncThru™ Web Admin
Samsung SyncThru™ Web Admin manages networked printers. It provides increased efficiency and productivity by allowing IT administrators, support staff and users to manage, monitor and diagnose multiple devices remotely via a familiar Web interface.

CounThru™
CounThru™ is a managed print service from Samsung that provides the insight required for businesses to remotely manage and optimize a distributed system of network printers across their enterprise for full financial and operational reporting.

Barcode printing
Samsung’s barcode printing solution integrates seamlessly into enterprise applications with barcode fonts that improve the efficiency of automatic data collection processes and help lower associated costs.

Short summary description Samsung ML-5510ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-5510ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-5510ND, Laser, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing, White

Long summary description Samsung ML-5510ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-5510ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-5510ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Display: LCD, Product colour: White

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Time to first page (black, normal)
7.8 s
Features
Maximum duty cycle *
275000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3, XPS
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, TKIP, WEP, WPA, WPA2
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
700 MHz
Performance
Sound pressure level (printing)
58 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
820 W
Power consumption (ready)
100 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
672 mm
Depth
774 mm
Height
1170.6 mm
Weight
34.8 kg
Packaging data
Package width
627 mm
Package depth
698 mm
Package height
685 mm
Package weight
40.8 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Documentation CD
Yes
Cables included
AC, USB