location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-680ND Color Laser Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLP-680ND Color Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS076Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628465767 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-680ND Color Laser Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Whatever the size of your print job, the CLP-680ND will shine with an impressive 17 seconds first print out time, and a speedy 24 pages per minute after that. This means you can focus on what's important rather than wait for your prints.
  • - No matter the size of your team or how busy you are, you can rely on the CLP-680ND to constantly deliver professional-quality color output.
  • - Save toner, paper and energy with ease—it's good for the environment and it's good for your business. Being economical and printing vibrant color documents goes hand in hand with the CLP-680ND.
  • - With the CLP-680ND, you can increase your entire workgroup’s workflow. A range of easy-to-use features and ingenious time-saving software help you work smarter and faster.
Long product name Samsung CLP-680ND Color Laser Printer :
The short editorial description of Samsung CLP-680ND Color Laser Printer

Samsung CLP-680ND Color Laser Printer
More>>>
Samsung CLP-680ND Color Laser Printer:
The official marketing text of Samsung CLP-680ND Color Laser Printer as supplied by the manufacturer

The CLP-680ND not only delivers brilliant color quality, but speeds through high print volumes with ease. A fast dual CPU, gigabit network support and instant fusing technology delivers enhanced speed and less waiting time.

Short summary description Samsung CLP-680ND Color Laser Printer:
This short summary of the Samsung CLP-680ND Color Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-680ND Color Laser Printer

Long summary description Samsung CLP-680ND Color Laser Printer:
This is an auto-generated long summary of Samsung CLP-680ND Color Laser Printer based on the first three specs of the first five spec groups.

Samsung CLP-680ND Color Laser Printer

Powerful performance gives you the speed you need

More power, higher productivity
Faster with instant fusing
Fast data transmission and simple integration
Flexible paper handling

Now every workgroup can enjoy true color output

Enjoy quality printouts
Polymerized toner

Low cost, low impact on the world

Extra high yield can mean low costs
Cut costs with duplex printing
Low power consumption

Flexible paper handling

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

Enjoy quality printouts

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 9,600 x 600 effective dpi provides that everything you do will stand out.[1]

Faster with instant fusing

With instant fusing technology, your device can start printing documents with no delay. The result is a 17 second first print out time, even from sleep mode. Because it doesn’t need to warm up completely first, less energy is required for fusing.[1]

Fast data transmission and simple integration

Enhanced gigabit Ethernet technology provides fast transmission of print data over your network. With built-in emulation for PCL6/5e, PostScript3, and PDF, the CLP-680ND adapts to businesses with a wide range of software and network requirements.

More power, higher productivity

Some days it seems like the printing never ends. With the CLP-680ND's 533 MHz dual CPU and 256 MB standard memory (expandable up to 512 MB), you can be sure that this printer will handle the needs of your workgroup.

Polymerized toner

In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Its high wax content improves the image gloss and enhances the durability preventing unwanted fading.

Low power consumption

Its innovative polymerized toner requires lower fusing temperatures. The instant fusing technology saves warm up time before first print.

Cut costs with duplex printing

With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides.

Convenient USB printing

With the Direct USB slot located on the front of the device (just below the operating panel), you can print from, or scan to, a USB right from the device, without needing a computer.

Extra high yield can mean low costs

Our specially developed high yield cartridges means more time between changes and less expense with each print out. (Black toner cartridges yield: 6,000 standard pages, Yellow/Magenta/Cyan toner cartridges yield: 3,500 standard pages)

Secure, confidential printing

You can be sure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. With the integrated numeric keypad, it's easier than ever!

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:54:46
Uk has collected 9 expert reviews for Samsung CLP-680ND Color Laser Printer and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 03:54:46
The Samsung CLP-680ND has a good feature set and typical speed for a small-office color laser printer. Its overall output quality is a touch above average, thanks to good graphics quality. The CLP-680ND is boxy with rounded corners, off-white with a brow...
Bottom line The Samsung CLP-680ND produces good text and graphics quality as a color laser printer for a small office...
80%
techmagnifier.com
Updated:
2019-12-02 03:54:46
Samsung CLP-680ND Printer Review reveals that this latest Samsung printer is equipped with a good design. This Samsung printer comes with a convincing build quality and comes is considered to be an ideal solution for many home users and small offices too...
Good Mobile print option, Impressive monthly duty cycle, Fast print speed...
Bad Only printing, Little bit bulky...
Bottom line Summing up the Samsung CLP-680ND Printer Review, it appears to be a good printer and is noteworthy from buyers' point of view. This Samsung gadget is more suitable for home and office usage. The overall design and the performance of this latest printer ap...
60%
Disclaimer Samsung CLP-680ND Color Laser Printer:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung