location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-680DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS075K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628391653 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 9600 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN connection
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - 533 MHz
Long product name Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi

Samsung CLP-680DW Color Laser Printer
More>>>
Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

More power, higher productivity
Some days it seems like the printing never ends. With the CLP-680DW's 533 MHz dual CPU and 256 MB standard memory (expandable up to 512 MB), you can be sure that this printer will handle the needs of your workgroup.
Faster with instant fusing
With instant fusing technology, your device can start printing documents with no delay. The result is a 17 second first print out time, even from sleep mode. Because it doesn’t need to warm up completely first, less energy is required for fusing.[1]
Fast data transmission and simple integration
Enhanced gigabit Ethernet technology provides fast transmission of print data over your network. With built-in emulation for PCL6/5e, PostScript3, and PDF, the CLP-680DW adapts to businesses with a wide range of software and network requirements.
Flexible paper handling
The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.
Enjoy quality printouts
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 9,600 x 600 effective dpi provides that everything you do will stand out.[1]
Polymerized toner
In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Its high wax content improves the image gloss and enhances the durability preventing unwanted fading.
Extra high yield can mean low costs
Our specially developed high yield cartridges means more time between changes and less expense with each print out. (Black toner cartridges yield: 6,000 standard pages, Yellow/Magenta/Cyan toner cartridges yield: 3,500 standard pages)
Cut costs with duplex printing
With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides.
Low power consumption
Its innovative polymerized toner requires lower fusing temperatures. The instant fusing technology saves warm up time before first print.
Convenient USB printing
With the Direct USB slot located on the front of the device (just below the operating panel), you can print from, or scan to, a USB right from the device, without needing a computer.
Easy mobile printing
With the Samsung Mobile Print App, you can print your documents, pictures, and presentations directly from your Android, iOS, or Windows Phone 7 mobile devices with ease.
Secure, confidential printing
You can be sure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. With the integrated numeric keypad, it's easier than ever!

Short summary description Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-680DW, Laser, Colour, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung CLP-680DW. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity (sheets)
820 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thicker paper, Transparencies
Multi-purpose Tray media types
Glossy paper, Hole punched paper, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
450 W
Power consumption (ready)
14 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
452.5 mm
Height
311.3 mm
Weight
20.2 kg
Packaging data
Package width
518 mm
Package depth
561 mm
Package height
420 mm
Package weight
23.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2000 pages
Included cartridge capacity (CMY)
1500 pages
Quick start guide
Yes
Cables included
AC, USB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:54:52
Uk has collected 9 expert reviews for Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 03:54:51
The Samsung CLP-680ND has a good feature set and typical speed for a small-office color laser printer. Its overall output quality is a touch above average, thanks to good graphics quality. The CLP-680ND is boxy with rounded corners, off-white with a brow...
Bottom line The Samsung CLP-680ND produces good text and graphics quality as a color laser printer for a small office...
80%
techmagnifier.com
Updated:
2019-12-02 03:54:52
Samsung CLP-680ND Printer Review reveals that this latest Samsung printer is equipped with a good design. This Samsung printer comes with a convincing build quality and comes is considered to be an ideal solution for many home users and small offices too...
Good Mobile print option, Impressive monthly duty cycle, Fast print speed...
Bad Only printing, Little bit bulky...
Bottom line Summing up the Samsung CLP-680ND Printer Review, it appears to be a good printer and is noteworthy from buyers' point of view. This Samsung gadget is more suitable for home and office usage. The overall design and the performance of this latest printer ap...
60%