HP logo

Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3978
Info modified on:
08 Mar 2024, 09:07:54
Long product name Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X4220RX Color Laser Multifunction Printer

Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Touch to print, just like on a tablet
Innovation and usability are built into the SMART MultiXpress X4225RX. The Samsung Smart UX Center is a comprehensive, open UX system powered by Android™ that is intuitive and extensible. It ensures compatibility with Android-based devices.
Do more with productivity-boosting features
Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. See printingapps.samsung.com
Tap to print with NFC technology
Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.
Fast scanning and no-fuss printing
The SMART MultiXpress X4220RX printer is equipped with a 1 GHz dual-core CPU that powers printing at 22 pages per minute (ppm).[1]
Stand out with sharp, high-quality print output
Samsung's unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.[1]
Less worry of failure, security risk and downtime
The Samsung X4225RX offers outstanding control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.
Low costs with high durability
Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.
Enhance productivity with variable options
Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets.[1]

Short summary description Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X4220RX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X4220RX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.