location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X3220NR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS043J show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628408313 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Dec 2020
Product end of life date
Bullet Points Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 22 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Ethernet LAN connection
  • - 1000 MHz
  • - 81 kg
Long product name Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm :
The short editorial description of Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm

Samsung MultiXpress SL-X3220NR Color Laser Multifunction Printer
More>>>
Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm:
The official marketing text of Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm as supplied by the manufacturer

Samsung’s X3220NR A3 color multifunction printer (MFP) delivers high scan speed, superb graphic quality, robust security and excellent monthly duty cycle. It has the performance of Samsung MultiXpress X4300 Series but at a lower cost.
Fast printing speed with powerful CPU
The 1 GHz dual core processor and 2 GB memory provide fast printing, speedy scanning and enhanced productivity.
Crisp, clear results with Samsung technology
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology improves the quality and vibrancy of your color printing by sharpening both graphics and text automatically.
Excellent monthly duty cycle
With an excellent monthly duty cycle of up to 60,000 pages, the Samsung X3220NR combines low operating expenses with reliable performance.[1]
Print from anywhere and share with others
Print documents on the go and share them with anyone. Save and share to the cloud without a PC or printer driver with convenient mobile printing solutions such as Google Cloud Print™, AirPrint™, Mopria® and Samsung Cloud Print™.
Tap to print with NFC technology
Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.
Easy user interface
Operating a printer has never been easier with a 7-inch capacitive touchscreen for intuitive, smartphone-like usability.
Less worry of failure, security risk and downtime
The Samsung X3220NR offers excellent control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.
Cut operational costs with shared options and parts
Enjoy cost-efficient printing operations by sharing options and service parts with the X4300. These options include the Inner Finisher, Punch Kit, Fax, Dual Cassette Feeder, Stand, Wireless/NFC Kit, Developer Unit, Tray and Roller.
Low costs with high durability
Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Short summary description Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm:
This short summary of the Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-X3220NR, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-X3220NR Laser A3 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-X3220NR. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
12 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Copies, maximum
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, SMB, USB
Scan speed (colour)
45 ppm
Scan speed (black)
45 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Features
Maximum duty cycle *
60000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 5, PCL 6, PDF 1.7
Input & output capacity
Total input capacity *
1240 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum output capacity (sheets)
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Letterhead, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C4, C5, C6, DL, Monarch
Paper handling
Auto Document Feeder (ADF) media weight
60 - 128 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
2048 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (copying)
48 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
590 W
Power consumption (copying)
590 W
Power consumption (ready)
100 W
Power consumption (sleep)
1.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
977 mm
Depth
620 mm
Height
1130 mm
Weight
81 kg
Packaging data
Package width
676 mm
Package depth
746 mm
Package height
1102 mm
Package weight
93.6 kg
Packaging content
Manual
Yes
Power cord included
Yes
Warranty card
Yes