location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 220V Kit fuser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220V Fuser Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM1-4579-020CN-RFB
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 220V Kit fuser :
The short editorial description of HP 220V Kit fuser

220V Fuser Kit fuser
More>>>
HP 220V Kit fuser:
The official marketing text of HP 220V Kit fuser as supplied by the manufacturer

HP Printing Supplies provide consistent vibrant colours and clear, sharp black text and lines with a specifically formulated, microfine toner which is chemically grown for uniform particles and consistent colour.

HP Printing Supplies ensure maximum printer uptime. HP Cartridge, toner and printing process components are precisely matched to guarantee consistently reliable performance.

Short summary description HP 220V Kit fuser:
This short summary of the HP 220V Kit fuser data-sheet is auto-generated and uses the product title and the first six key specs.

HP 220V Fuser Kit, HP, 15 - 25 °C, -20 - 40 °C, 10 - 90%

Long summary description HP 220V Kit fuser:
This is an auto-generated long summary of HP 220V Kit fuser based on the first three specs of the first five spec groups.

HP 220V Fuser Kit. Brand compatibility: HP

Features
Brand compatibility
HP
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage humidity
10 - 90%
Technical details
AC input voltage
220 V
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)