HP logo

HP TouchSmart 620-1130A Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 16 GB DDR3-SDRAM 2 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26899
Info modified on:
07 Oct 2024, 17:07:15
Short summary description HP TouchSmart 620-1130A Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 16 GB DDR3-SDRAM 2 TB HDD Windows 7 Home Premium Black:

HP TouchSmart 620-1130A, 58.4 cm (23"), Full HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 620-1130A Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 16 GB DDR3-SDRAM 2 TB HDD Windows 7 Home Premium Black:

HP TouchSmart 620-1130A. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.